EN
  • EN
  • DE

TLV1701AQDCKRQ1

Part No TLV1701AQDCKRQ1
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description MICRO POWER COMPARATOR / Comparator General Purpose Open-Collector, Rail-to-Rail SC-70-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Comparators
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Type General Purpose
Number of Elements 1
Output Type Open-Collector, Rail-to-Rail
Voltage - Supply, Single/Dual (±) 2.2V, ±1.1V ~ 36V, ±18V
Voltage - Input Offset (Max) 2.5mV @ 36V
Current - Input Bias (Max) 0.015µA @ 36V
Current - Output (Typ) 20mA @ 36V
Current - Quiescent (Max) 75µA
Propagation Delay (Max) 560ns (Typ)
Temperature Range - Operating -40°C ~ 125°C
Package / Case 5-TSSOP, SC-70-5, SOT-353
Mounting SMD (SMT)
Supplier Device Package SC-70-5
Base Product Number TLV1701
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-TLV1701AQDCKRQ1DKR,296-TLV1701AQDCKRQ1TR,296-TLV1701AQDCKRQ1CT
Standard Package 3,000
Win Source Part Number 1100131-TLV1701AQDCKRQ1
Ultra Librarian 3D Model Ultra Librarian TLV1701AQDCKRQ1 CAD Model

Description

The TLV1701AQDCKRQ1 is a state-of-the-art automotive comparator manufactured by Texas Instruments, designed specifically to meet the rigorous standards of the automotive industry. This high-performance device is part of the TLV1701 series, known for its reliability and efficiency in various applications.

Key Features

  • Voltage Range: The TLV1701AQDCKRQ1 operates over a wide supply voltage range from 2.2 V to 36 V, or ±1.1 V to ±18 V, making it versatile for use in a broad array of automotive electrical systems.
  • Low Power Consumption: With a quiescent current of just 5 µA, this comparator is ideal for power-sensitive applications, helping to reduce overall energy consumption in the vehicle's electronic systems.
  • High Accuracy: It offers excellent accuracy thanks to its low input offset voltage, ensuring precise performance in critical systems.
  • Robustness: The device is designed to withstand harsh automotive environments and is qualified for use in automotive applications as per the AEC-Q100 Grade 1 standard.
  • Output: It features an open-drain output that supports both push-pull and open-collector configurations, providing design flexibility.
  • Temperature Range: The TLV1701AQDCKRQ1 is operational over an extended temperature range from -40°C to +125°C, suitable for the demanding thermal conditions of automotive applications.
  • Packaging: The comparator comes in a small, space-saving 5-pin SC70 package, which is ideal for compact electronic modules.

Applications

The TLV1701AQDCKRQ1 is an excellent choice for a variety of automotive applications, including:

  • Battery management systems
  • Engine control units
  • Powertrain systems
  • Body control modules
  • Sensor interfaces

With its robust design and high-performance capabilities, the TLV1701AQDCKRQ1 from Texas Instruments is a reliable solution for automotive engineers looking to enhance the efficiency and reliability of their vehicle's electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4150 $56.6000
80+ $1.3254 $106.0320
120+ $1.2806 $153.6720
170+ $1.1911 $202.4870
220+ $1.1463 $252.1860
275+ $1.1015 $302.9125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess