EN
  • EN
  • DE

TLV1701AIDRLR

Part No TLV1701AIDRLR
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description IC COMPARATOR 1 GEN PUR SOT5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Comparators
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Type General Purpose
Number of Elements 1
Output Type Open-Collector
Voltage - Supply, Single/Dual (±) 2.2V ~ 36V, ±1.1V ~ 18V
Voltage - Input Offset (Max) 3.5mV
Current - Input Bias (Max) 0.015µA
Current - Output (Typ) 20mA
Current - Quiescent (Max) 75µA
Propagation Delay (Max) 560ns
Temperature Range - Operating -40°C ~ 125°C
Package / Case SOT-553
Mounting Type Surface Mount
Supplier Device Package SOT-5
Base Product Number TLV1701
Standard Package 4,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 849178-TLV1701AIDRLR
Ultra Librarian 3D Model Ultra Librarian TLV1701AIDRLR CAD Model

Description

Introducing the TLV1701AIDRLR from Texas Instruments

The TLV1701AIDRLR is a high-precision comparator that is part of the wider TLV170 family, designed by the renowned semiconductor manufacturer, Texas Instruments. This device is engineered to provide industrial and consumer applications with a reliable solution for voltage comparison tasks. It stands out for its low power consumption and wide supply voltage range, making it a versatile component for a myriad of electronic circuits.

Key Features

  • Single-Supply Operation: The TLV1701AIDRLR operates over a broad voltage range from 2.2 V to 36 V, or ±1.1 V to ±18 V for dual supplies, accommodating various system requirements.
  • Low Power Consumption: With a quiescent current of just 40 µA, this comparator is an excellent choice for power-sensitive applications.
  • Open-Drain Output: The device features an open-drain output configuration, allowing for wired-OR connections and operation as a level shifter.
  • Fast Response Time: The response time is swift, with a propagation delay typically under 200 ns, ensuring timely signal processing.
  • Temperature Range: The TLV1701AIDRLR is designed to operate over an extended industrial temperature range from -40°C to +125°C, assuring performance under harsh conditions.
  • Packaging: Offered in a small SOT-553 package, it is ideal for space-constrained applications.

Applications

The TLV1701AIDRLR is adept at handling a wide range of applications, including but not limited to:

  • Threshold detectors and system monitors
  • Battery-powered and portable devices
  • Window comparators
  • Zero-crossing detectors
  • Relay drivers

Reliability and Quality

As with all Texas Instruments products, the TLV1701AIDRLR is manufactured to the highest quality standards. It is designed to meet the rigorous demands of the industrial sector, ensuring reliability and longevity in the field. Its robust design is complemented by Texas Instruments' commitment to providing comprehensive technical support, including detailed datasheets, application notes, and design resources.

Whether you are designing a simple voltage monitor or a more complex signal processing circuit, the TLV1701AIDRLR from Texas Instruments is a solid choice that combines performance, efficiency, and reliability.

You May Also Be Interested in

STMicroelectronics
IC COMPARATOR 2 GEN PUR 8MINISO / Comparator General Purpose Push-Pull 8-MiniSO
Lowest to $2.6740
Linear Technology
LT6700 - LOW VOLTAGE, DUAL COMPA
Lowest to $4.3657
Texas Instruments
DUAL PRECISION COMPARATOR WITH O / Comparator General Purpose Open-Drain, Rail-to-Rail 8-SOIC
Lowest to $1.4542
Maxim Integrated
IC COMPARATOR 2 GEN PUR 8SOIC / Comparator General Purpose CMOS, Push-Pull, Rail-to-Rail, TTL 8-SOIC
Need more? Email Us
Texas Instruments
VOLTAGE COMPARATOR-DUAL VER. OF / Comparator General Purpose Open-Drain, Rail-to-Rail 8-VSSOP
Lowest to $0.8336
Diodes Incorporated
IC COMPARATOR 2 DIFF 8TSSOP / Comparator Differential 8-TSSOP
Lowest to $0.1761
Texas Instruments
IC COMPARATOR 4 DIFF 14SOIC
Lowest to $0.0991
Texas Instruments
IC COMPARATOR 2 GEN PUR TSOT23-8 / Comparator General Purpose Push-Pull, Rail-to-Rail TSOT-23-8
Lowest to $0.9806
Rohm Semiconductor
IC COMPARATOR 4 GEN PUR 14SSOP / Comparator General Purpose 14-SSOP-B
Lowest to $1.5855

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0149 $50.3725
53+ $1.8874 $100.0322
83+ $1.8237 $151.3671
118+ $1.6961 $200.1398
154+ $1.6324 $251.3896
192+ $1.5686 $301.1712
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,800 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess