EN
  • EN
  • DE

TLV1562CPW

Part No TLV1562CPW
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 2.7 V TO 5.5 V, HIGH-SPEED LOW-POWER RECONFIGURABLE ANALOG-TO-DIGITAL CONVERTER WITH 4-INPUT, DUAL S/H, PARALLEL INTERFACE, AND POWER DOWN | IC ADC 10BIT PIPELINED 28TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Resolution 10
Sampling Rate (Per Second) 2M
Number of Inputs 2, 4
Input Type Differential, Single Ended
Data Interface Parallel
Configuration MUX-S/H-ADC
Number of A/D Converters 1
Architecture Pipelined
Reference Type External
Supply Voltage , Analog 2.7V ~ 5.5V
Supply Voltage , Digital 2.7V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 28-TSSOP
Supplier Device Package 28-TSSOP
Mounting Style SMD
Family Part Number TLV1562
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1269947-TLV1562CPW
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLV1562CPW CAD Model

Description

Product Overview: TLV1562CPW by Texas Instruments

The TLV1562CPW is a high-performance, 10-bit analog-to-digital converter (ADC) module developed by Texas Instruments (TI), a leader in semiconductor design and manufacturing. This precision ADC is designed to meet the rigorous demands of a wide range of applications, including data acquisition systems, medical instrumentation, and industrial control processes.

Featuring a dual-channel architecture, the TLV1562CPW can sample and convert two analog signals simultaneously, which is critical for applications requiring synchronized data acquisition. The device operates at a conversion rate of up to 1.25 MSPS (million samples per second), providing not only rapid data throughput but also ensuring that fast-changing signals are accurately captured and converted into digital form.

The TLV1562CPW comes in a compact 20-pin TSSOP (Thin Shrink Small Outline Package), which is ideal for space-constrained applications. Despite its small footprint, this ADC does not compromise on performance, offering features such as a high signal-to-noise ratio (SNR) and low power consumption, which is essential for portable and battery-powered devices.

Key features of the TLV1562CPW include:

  • High-Speed Dual-Channel ADC: Simultaneous sampling on two channels with a 10-bit resolution.
  • Fast Sampling Rate: Capable of conversion rates up to 1.25 MSPS.
  • Low Power Consumption: Designed for efficiency, it is suitable for power-sensitive applications.
  • Integrated Sample-and-Hold: The built-in sample-and-hold circuitry ensures accurate sampling of analog signals.
  • Flexible Power Supply: Supports a wide range of supply voltages for versatile use across different systems.
  • Easy Interface: The digital interface is straightforward, allowing for easy integration with microprocessors and digital systems.

Engineers and designers can rely on the TLV1562CPW for its robust performance, durability, and Texas Instruments' commitment to quality. Whether it's for industrial automation, medical devices, or any other precision data acquisition task, the TLV1562CPW stands out as a top choice for professionals seeking a reliable and efficient ADC solution.

For detailed specifications, application notes, and support resources, visit the Texas Instruments website or contact their customer support team for personalized assistance with your project needs.

You May Also Be Interested in

Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $26.8840
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $11.6422
Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.9925 $55.9700
9+ $11.4811 $103.3299
14+ $11.1223 $155.7122
19+ $10.7635 $204.5065
25+ $10.4047 $260.1175
33+ $9.3284 $307.8372
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,800 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess