EN
  • EN
  • DE

TLV1548MJB

Part No TLV1548MJB
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description TLV1548M LOW-VOLTAGE 10-BIT ADC / Bit Analog to Digital Converter Input
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
HTSUS 0000.00.0000
Win Source Part Number 687256-TLV1548MJB
Ultra Librarian 3D Model Ultra Librarian TLV1548MJB CAD Model

Description

The TLV1548MJB is a high-performance, 10-bit analog-to-digital converter (ADC) from Texas Instruments. Designed to deliver precision and speed, this ADC is an ideal choice for a wide range of applications, including data acquisition systems, industrial control, medical devices, and instrumentation.

Key Features:

  • Resolution: 10-bit resolution provides fine detail in analog signal conversion, ensuring accurate digital representation of the input signal.
  • Channels: It features 8 input channels, making it possible to multiplex several signals for conversion without the need for additional hardware.
  • Conversion Rate: The device boasts a fast conversion rate, allowing for real-time data processing in time-sensitive applications.
  • Interface: It comes with a simple, digital three-wire serial interface that facilitates easy connection to microprocessors and microcontrollers.
  • Power Supply: The TLV1548MJB operates on a single power supply, ranging from 2.7V to 5.5V, making it versatile for both low-power and standard-power applications.
  • Low Power Consumption: Its design focuses on energy efficiency, which minimizes power consumption during operation, a crucial feature for battery-powered devices.
  • Package: The device is available in a robust, military-grade ceramic package (MJB suffix), ensuring high reliability and performance even in harsh environmental conditions.

Applications:

The TLV1548MJB is suitable for a variety of applications where accurate and rapid conversion of analog signals to digital form is necessary. Its robust package and performance characteristics make it especially useful in:

  • Industrial automation and process control
  • Data acquisition systems
  • Medical equipment
  • Scientific instrumentation
  • Portable devices

Conclusion:

The Texas Instruments TLV1548MJB ADC is a reliable and precise component that provides high-quality digital conversion of analog signals. Its multi-channel input, fast conversion rate, and energy-efficient design make it a versatile choice for engineers and designers looking to incorporate accurate data acquisition into their systems.

You May Also Be Interested in

Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $26.8840
Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $42.5126
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $388.0598
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess