EN
  • EN
  • DE

TLV1117LVDCYR

Part No TLV1117LVDCYR
Manufacturer Texas Instruments
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 840622-TLV1117LVDCYR
Ultra Librarian 3D Model Ultra Librarian TLV1117LVDCYR CAD Model

Description

Product Overview: Texas Instruments TLV1117LVDCYR

The TLV1117LVDCYR from Texas Instruments is a low-dropout regulator (LDO) designed for applications that require a low input voltage, high output current, and minimal power dissipation. This component is an essential building block in power management, suitable for a wide range of electronic devices, including portable consumer electronics, embedded systems, and industrial controls.

Key Features

  • Low Dropout: The TLV1117LVDCYR operates at a very low dropout voltage, which means it can regulate output voltage effectively even when the supply voltage is very close to the output voltage, enhancing efficiency and battery life in portable applications.
  • High Output Current: This LDO is capable of delivering up to 1 A of continuous output current, making it suitable for powering a variety of components, from microcontrollers to RF modules.
  • Wide Input Voltage Range: The device supports an input voltage range from 2.7 V to 7 V, offering flexibility for various power supply configurations.
  • Adjustable Output: With an external pair of resistors, users can adjust the output voltage from 1.25 V to 5.5 V, providing versatility for different voltage requirements.
  • Thermal and Overcurrent Protection: The TLV1117LVDCYR includes built-in thermal shutdown and current limit features to protect the device and the system from damage due to overheating or excessive current draw.

Applications

  • Consumer Electronics: Mobile phones, digital cameras, and portable media players.
  • Embedded Systems: Microcontroller-based applications, IoT devices, and smart sensors.
  • Industrial Controls: PLCs, motor control units, and other industrial automation equipment.
  • Power Supplies: Secondary regulation applications for DC-DC converters.

The TLV1117LVDCYR is available in a small SOT-223 package, which is ideal for space-constrained applications. Its robust design ensures reliable operation over a wide range of temperatures, making it a preferred choice for designers looking for a high-performance LDO solution. With Texas Instruments' reputation for quality and support, the TLV1117LVDCYR is a reliable and efficient choice for your power management needs.

You May Also Be Interested in

Omron
WALDEMANN LIGHTING
Need more? Email Us
Century Spring Corp
LL O= 0.625 , W= 0.091 , L= 20
Need more? Email Us
JKL Components Corp.
CCFL WH LAMP 850V 5MA 5.6X200MM / CCFL, Tri-Phosphor RGB White Lamp 850V (Start), 445V (Operating) 5 mA 7000 cd/m2 5.6mm x 200mm
Need more? Email Us
Panduit Corp
ST PIPE MRKR, KEROSENE, YL, C,EA
Need more? Email Us
Omron
SHARP CUT FILTER M27
Lowest to $299.1188
3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us
Panduit Corp
LABEL 9"X8" WHITE/GREEN
Need more? Email Us
Panduit Corp
STRONGHOLD ST130-100-30BK RUBBER
Need more? Email Us
Littelfuse Inc.
GROUND FAULT CIRCUIT INTERRUPTER
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess