EN
  • EN
  • DE

TLV1012-15YDCR

Part No TLV1012-15YDCR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP AUD MICROPHONE 4DSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Type Class AB
Output Type 1-Channel (Mono)
Supply Voltage - Operating 2 V to 5 V
Features Microphone
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 4-DSBGA NanoStar
Dimension 4-XFBGA, DSBGA
Win Source Part Number 115240-TLV1012-15YDCR
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TLV1012-15YDCR CAD Model

Description

The TLV1012-15YDCR is a precision operational amplifier from Texas Instruments, designed to meet the requirements of various applications that need high accuracy and stability. This device is part of the TLV1012 family and is particularly noted for its low input offset voltage, low noise, and low power consumption, making it an ideal choice for battery-powered devices and high-performance analog circuits.

Key Features and Benefits

  • Low Input Offset Voltage: The TLV1012-15YDCR boasts an impressively low input offset voltage, which significantly reduces errors in precision amplification applications.
  • Low Noise: With its low noise performance, this operational amplifier ensures a clean signal amplification, which is crucial for sensitive electronic equipment and measurement devices.
  • Low Power Consumption: The device is optimized for low power consumption, making it suitable for portable and battery-operated applications where power efficiency is paramount.
  • Wide Supply Range: It operates over a wide supply range, accommodating various system designs and ensuring flexibility in application use.
  • Robust Design: The TLV1012-15YDCR is built to be robust and reliable, with Texas Instruments' commitment to quality, ensuring long-term stability and performance.

Applications

The operational amplifier finds its use in a diverse array of applications, including:

  • Test and Measurement Equipment
  • Sensor Signal Conditioning
  • Medical Instrumentation
  • Consumer Electronics
  • Portable Devices

Product Specifications

The TLV1012-15YDCR is available in a small SOT-23-5 package, which is ideal for space-constrained applications. The device is characterized for operation from -40°C to +125°C, ensuring reliable performance across a wide range of temperatures. Its specifications make it a versatile choice for designers looking to improve the performance and efficiency of their analog circuits.

Ordering and Packaging

This product is available in tape and reel packaging, facilitating easy assembly during the manufacturing process. The part number TLV1012-15YDCR denotes the specific version of the TLV1012 series, with the package and temperature range information encoded in the part number for easy identification.

You May Also Be Interested in

Maxim Integrated
IC AMP CLASS D MONO 1.6W 10UMAX
Need more? Email Us
ON Semiconductor
AUDIO AMPLIFIER SE2CH/BTL
Need more? Email Us
Texas Instruments
IC AMP CLASS D STER 2.5W 16DSBGA
Need more? Email Us
NXP / Nexperia
IC AMP D MONO/STEREO 150W 36HSOP
Need more? Email Us
Texas Instruments
IC AMP CLASS D STER 6W 28HTSSOP
Lowest to $0.7075
Texas Instruments
IC AMP CLASS AB MONO 25W TO220-5
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 1.4W 9USMD
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 63MW 12TQFN
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $1.9672 $51.1472
62+ $1.6142 $100.0804
96+ $1.5637 $150.1152
133+ $1.5133 $201.2689
171+ $1.4628 $250.1388
229+ $1.3115 $300.3335
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 53,000 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess