EN
  • EN
  • DE

TLS1044

Part No TLS1044
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 370882-TLS1044
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLS1044 CAD Model

Description

The TLS1044, crafted by the renowned Texas Instruments, is a state-of-the-art integrated circuit designed to meet the rigorous demands of modern electronic systems. This component is a testament to Texas Instruments' commitment to providing high-quality, reliable, and efficient solutions for a wide array of applications.

Key Features

  • High Performance: The TLS1044 is engineered for optimal performance in various applications, ensuring that your systems run smoothly and efficiently.
  • Low Power Consumption: Energy efficiency is at the heart of this product, making it ideal for battery-operated devices and applications where power conservation is crucial.
  • Durability: Constructed with robust materials, the TLS1044 is built to withstand harsh conditions and deliver consistent performance over its lifespan.
  • Compact Design: Its small form factor makes it a perfect fit for space-constrained applications without compromising on functionality.

Applications

The versatile nature of the TLS1044 enables its use across a diverse range of industries and applications. It is particularly well-suited for:

  • Consumer Electronics
  • Automotive Systems
  • Industrial Controls
  • Telecommunications
  • Portable Devices

Technical Specifications

The TLS1044 boasts impressive technical specifications that ensure reliability and functionality:

  • Operating Temperature Range: -40°C to +85°C
  • Supply Voltage Range: Specified by the series
  • Output Current: Defined by the device's capabilities
  • Package Type: Available in various packages to suit different assembly requirements

For detailed technical specifications, application notes, and support documentation, customers are encouraged to visit the Texas Instruments website or contact their support team.

Quality Assurance

Quality is a hallmark of Texas Instruments, and the TLS1044 is no exception. Each unit undergoes rigorous testing to ensure it meets the company's high standards for performance and reliability, providing peace of mind for manufacturers and end-users alike.

Whether you are developing the next generation of consumer gadgets or sophisticated industrial systems, the TLS1044 from Texas Instruments is an excellent choice for a reliable and efficient integrated circuit.

You May Also Be Interested in

IXYS
Need more? Email Us
Eon Silicon Solution
Lowest to $0.5454
Kemet
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Kemet
Need more? Email Us
STMicroelectronics
Need more? Email Us
IXYS
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess