EN
  • EN
  • DE

TLK6201EARGTR

Part No TLK6201EARGTR
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 16QFN / Digital High-Speed Link Interface 16-VQFN (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Applications Digital High-Speed Link
Interface Differential
Voltage - Supply 3V ~ 3.6V
Package / Case 16-VFQFN Exposed Pad
Supplier Device Package 16-VQFN (3x3)
Mounting Type Surface Mount
Base Product Number TLK6201
Standard Package 3,000 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 369949-TLK6201EARGTR
Ultra Librarian 3D Model Ultra Librarian TLK6201EARGTR CAD Model

Description

TLK6201EARGTR by Texas Instruments

The TLK6201EARGTR is a high-performance, single-channel transceiver from Texas Instruments, designed for facilitating high-speed data communication. This versatile integrated circuit is an essential component for modern networking and telecommunications systems, delivering reliable performance for a wide range of applications.

Key Features

  • High Data Rates: The device supports serial data rates up to 10.3125 Gbps, making it suitable for high-throughput applications such as 10 Gigabit Ethernet, Fibre Channel, and other data-intensive interfaces.
  • Low Power Consumption: It is engineered for efficiency, with low power dissipation that helps reduce the overall energy footprint of the systems it is integrated into.
  • Signal Conditioning: The TLK6201EARGTR includes features such as a fully adaptive equalizer and a transmit de-emphasis driver, which optimize signal integrity over various media types.
  • Flexibility: It provides a flexible interface with both AC and DC coupling capability, accommodating a range of design requirements.
  • Hot-Plug Protection: The device is designed with hot-plug protection to prevent damage during insertion or removal when the system is powered on.
  • Small Form Factor: Packaged in a compact 64-VQFN (3.5x9 mm) enclosure, the TLK6201EARGTR is suitable for space-constrained applications.

Applications

The TLK6201EARGTR is highly versatile and can be used in various high-speed communication systems, including:

  • 10 Gigabit Ethernet Switches and Routers
  • Backplane Interconnects
  • Storage Area Networks (SAN)
  • Network Interface Cards (NIC)
  • Proprietary High-Speed Links

Product Quality and Support

Texas Instruments is known for its commitment to quality and reliability, and the TLK6201EARGTR is no exception. Customers can expect robust performance and durability from this transceiver. Additionally, Texas Instruments provides comprehensive technical support and documentation, making integration and troubleshooting more straightforward for engineers and product developers.

You May Also Be Interested in

Diodes Incorporated
ACTIVE HDMI V-QFN3590-42 T&R 3.5 / Desktop, HDMI Redriver, Laptops, Level Shifter, Set-Top Boxes Interface 42-TQFN (9x3.5)
Need more? Email Us
Maxim Integrated
IC INTERFACE SPECIALIZED 24SOIC
Lowest to $71.6912
Renesas Electronics America
IC INTFACE SPECIALIZED 143FCBGA / PCIe2-to-S-RIO2 Interface 143-FCBGA (13x13)
Lowest to $235.8803
Texas Instruments
IC INTERFACE SPECIALIZED 32TQFP / HART Modem Interface 32-TQFP (5x5)
Lowest to $14.0238
Maxim Integrated
IC INTERFACE SPECIALIZED 28SOIC / Smart Card Interface 28-SOIC
Need more? Email Us
Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN / PCIe Interface 40-TQFN (3x6)
Need more? Email Us
NXP / Nexperia
IC INTFACE SPECIALIZED 16HX2QFN / USB Interface 16-HX2QFN (2.6x2.6)
Lowest to $4.3657
Renesas Electronics America
IC INTFACE SPECIALIZED 1156FCBGA / Switch Interfacing Interface 1156-FCBGA (35x35)
Lowest to $375.3750
Diodes Incorporated
IC INTERFACE SPECIALIZED 32TQFN
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.5646 $50.0814
22+ $4.5659 $100.4498
34+ $4.4232 $150.3888
47+ $4.2805 $201.1835
61+ $4.1378 $252.4058
81+ $3.7098 $300.4938
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,960 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess