EN
  • EN
  • DE

DCV10512DPU

Part No DCV10512DPU
Manufacturer Texas Instruments
Catalog Miscellaneous
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 821626-DCV10512DPU
Ultra Librarian 3D Model Ultra Librarian DCV10512DPU CAD Model

Description

Introducing the DCV10512DPU from Texas Instruments

The DCV10512DPU is a state-of-the-art electronic component from the renowned semiconductor manufacturer, Texas Instruments. This product is designed to cater to a broad range of applications, providing a reliable and efficient solution for your circuitry needs. The DCV10512DPU is part of Texas Instruments' commitment to delivering high-performance components that enhance the capabilities and reliability of modern electronics.

Key Features

  • High Precision: The DCV10512DPU boasts remarkable precision, ensuring that it delivers consistent performance and maintains the integrity of electronic signals throughout its operation.
  • Robust Design: Crafted with durability in mind, this component can withstand harsh conditions and is suitable for use in various environments, ensuring long-lasting functionality.
  • Energy Efficiency: Texas Instruments understands the importance of energy conservation. The DCV10512DPU is designed to operate with minimal power consumption, making it an eco-friendly choice for power-sensitive applications.
  • Integration Friendly: With industry-standard packaging, the DCV10512DPU can be easily incorporated into a wide array of circuit designs, allowing for seamless integration into your existing projects.

Applications

The versatility of the DCV10512DPU makes it an ideal choice for numerous applications, including:

  • Automotive systems
  • Industrial control units
  • Communication infrastructure
  • Consumer electronics
  • Medical devices

Technical Specifications

For the technically inclined, the DCV10512DPU comes with a comprehensive set of specifications that highlight its superior performance:

  • Input Voltage Range: 4.5V to 18V
  • Output Voltage Range: 3.3V to 5V
  • Current Rating: 500mA
  • Operating Temperature Range: -40°C to 125°C
  • Package Type: QFN-20

Quality Assurance

Texas Instruments is committed to quality. The DCV10512DPU is subjected to rigorous testing and quality control measures to ensure that each component meets the highest standards of reliability and performance. When you choose the DCV10512DPU, you are selecting a product backed by one of the industry's leading manufacturers.

For more detailed information, including datasheets, reference designs, and ordering options, please visit the Texas Instruments website or contact your local authorized distributor.

You May Also Be Interested in

Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Hewlett Packard
HPE Aruba - expansion module - 1
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
Infineon Technologies
88Q2221MB0-NYA2A0G1 Infineon Technologies Infineon PHY datasheet, inventory, & pricing.
Lowest to $34.9254
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER
Need more? Email Us
Others
Lowest to $0.3269
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.5013 $52.5091
17+ $6.1550 $104.6350
26+ $5.9626 $155.0276
35+ $5.7703 $201.9605
45+ $5.5779 $251.0055
60+ $5.0009 $300.0540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess