Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 840482-TLK3142ZEL
Series *
Package Bulk
Product Status Obsolete
Ultra Librarian 3D Model Ultra Librarian TLK3142ZEL CAD Model

Description

The TLK3142ZEL from Texas Instruments is a state-of-the-art multi-gigabit transceiver designed for high-speed communication and data transfer. This advanced integrated circuit (IC) is well-suited for a broad range of applications, including telecommunications, data communications, and industrial networking.

Key Features:

  • High Data Rate: The TLK3142ZEL supports a wide range of data rates, from 1.0 to 10.3125 Gbps, making it versatile for various protocols and bandwidth requirements.
  • Dual-Channel Operation: With two fully independent channels, it allows for simultaneous bidirectional communication, doubling the effective data throughput.
  • Low Power Consumption: Designed with power efficiency in mind, the TLK3142ZEL minimizes power usage, which is crucial for energy-sensitive applications.
  • Robust Signal Integrity: Featuring advanced equalization and clock recovery techniques, it ensures reliable data transmission even over long or noisy channels.
  • Programmable Functions: Users can customize various functions such as pre-emphasis, output swing, and receiver equalization to optimize performance for specific applications.
  • Hot-Plug Capability: The device can be connected or disconnected from a live backplane without causing any data corruption or system crashes.
  • Industrial Temperature Range: It operates within a temperature range of -40°C to 85°C, making it suitable for harsh industrial environments.

Applications:

  • High-speed backplanes and point-to-point data links
  • Data center and enterprise networking equipment
  • Industrial control and automation systems
  • Telecommunications infrastructure
  • Medical imaging and diagnostics equipment

The TLK3142ZEL transceiver from Texas Instruments represents a perfect blend of high-speed data transmission capability and reliability, offering designers a flexible and efficient solution for their multi-gigabit communication needs. Its robust feature set and adaptability to various data rates and environments make it a top choice for engineers looking to push the boundaries of connectivity and performance.

You May Also Be Interested in

American Hakko Products, Inc.
CTRL,100-240VAC,AT-6000/6500/680
Need more? Email Us
ECAD model for APM-301C
Cal Test Electronics
BATTERY CLIP STEEL INSUL 50A
Need more? Email Us
ECAD model for CTM-46A-0
3M
SCOTCH-BRITE ALL PURPOSE SCOURIN
Need more? Email Us
ECAD model for 9000
Brady Corporation
LABEL, 0.25 IN H X 1.5 IN W
Need more? Email Us
ECAD model for LAM-3-103
Altech corporation
TEST SOCKET MKU 1 BLK 2MM SOCKET
Need more? Email Us
ECAD model for 930320100
Transforming Technologies, LLC
RANGERPRO DUAL WIRE CONSTANT MTR
Need more? Email Us
ECAD model for CM1600
Excelitas Technologies
PL. MIRROR RAGV; D=12.5X18 OVAL;
Need more? Email Us
ECAD model for G340616000
Brady Corporation
B946 7096-1HV BLK/YEL
Need more? Email Us
ECAD model for 7096-1HV
Mallory Sonalert Products Inc.
COMPLETE UNIT GR/R/YL 3STACK
Need more? Email Us
ECAD model for JR16-RYG-4MCM1

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention