EN
  • EN
  • DE

TLK3138ZDU

Part No TLK3138ZDU
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC XAUI TRANSCEIVER DUAL 484-BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Obsolete(EOL)
Type Transceiver
Protocol Gigabit Ethernet
Number of Drivers/Receivers 2/2
Duplex Full
Supply Voltage - Operating 1.14 V to 1.26 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 484-BGA (23x23)
Win Source Part Number 213014-TLK3138ZDU
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLK3138ZDU CAD Model

Description

The TLK3138ZDU from Texas Instruments is a high-performance, multi-gigabit transceiver designed to meet the rigorous demands of today's data communication networks. This advanced product is part of Texas Instruments' extensive portfolio of integrated circuits designed for serial communication applications.

Key Features

  • High-Speed Performance: The TLK3138ZDU supports data rates up to 3.125 Gbps, making it suitable for a wide range of high-speed data transmission applications.
  • Flexible Interface: It offers a versatile interface that is compatible with a variety of protocols, ensuring seamless integration into existing systems and infrastructures.
  • Low Power Consumption: Designed with power efficiency in mind, this transceiver minimizes energy usage, which is critical for maintaining the overall efficiency of communication systems.
  • Robust Signal Integrity: The device features advanced signal conditioning capabilities, which enhance signal integrity over extended cable lengths and complex routing environments.

Applications

The TLK3138ZDU transceiver is ideal for a range of applications, including:

  • High-speed backplanes
  • Telecommunications equipment
  • Data center networking hardware
  • Industrial control systems
  • Video broadcasting and distribution

Reliability and Support

Texas Instruments is known for its commitment to quality and reliability, and the TLK3138ZDU is no exception. It is built to meet the highest industry standards, ensuring long-term reliability and performance. Customers can also take advantage of Texas Instruments' comprehensive technical support and documentation, which provide valuable resources for developers and engineers.

Ordering Information

The TLK3138ZDU is available in a compact package, and it can be ordered through Texas Instruments' distribution network. For detailed ordering and product information, engineers and purchasers can visit the Texas Instruments website or contact their local sales office.

You May Also Be Interested in

Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.3985
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
Microchip Technology
IC TRANSCEIVER 1/1 8DIP
Lowest to $2.2849
Sipex Corporation
RS-232 TRANSCEIVER
Lowest to $1.1130
Texas Instruments
IC TRANSCEIVER FULL 5/3 28SSOP
Lowest to $2.9114
Texas Instruments
IC TRANSCEIVER HALF 8/8 64TSSOP / 8/8 Transceiver Half LVDS, Multipoint 64-TSSOP
Lowest to $6.9001
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.0806

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $76.8718 $76.8718
2+ $74.4696 $148.9392
3+ $72.0674 $216.2022
4+ $69.6651 $278.6604
5+ $62.4584 $312.2920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess