EN
  • EN
  • DE

TLK3131ZWQ

Part No TLK3131ZWQ
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description Single Channel Multi-Rate Transceiver | IC TXRX 1CH MULTI-RATE 144-BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Type Transceiver
Protocol Gigabit Ethernet
Number of Drivers/Receivers 1/1
Duplex Full
Supply Voltage (V) 1.14V ~ 1.26V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 144-BGA
Supplier Device Package 144-BGA (13x13)
Family Part Number TLK3131
Manufacturer Pack Quantity 160
MSL Level 4 (72 Hours)
Win Source Part Number 1269668-TLK3131ZWQ
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLK3131ZWQ CAD Model

Description

The TLK3131ZWQ from Texas Instruments is a state-of-the-art signal conditioning integrated circuit that is designed to facilitate high-speed data communication in a wide range of applications. This device is particularly suited for systems requiring high bandwidth and signal integrity, such as telecommunications, data centers, and high-performance computing.

Key Features

  • High-Speed Data Rates: The TLK3131ZWQ supports an impressive range of data rates, making it versatile for multiple high-speed interfaces.
  • Low Power Consumption: Engineered for efficiency, it operates with minimal power dissipation, which is critical for thermal management in dense electronic systems.
  • Robust Signal Integrity: The device includes advanced features to enhance signal quality, such as equalization and de-emphasis, which help to maintain signal integrity over long distances and through complex interconnects.
  • Programmable Functions: It offers programmable functions that allow for customization and optimization for specific application requirements.
  • Small Form Factor: The TLK3131ZWQ comes in a compact package, which is essential for modern electronics where space is at a premium.

Applications

The versatility of the TLK3131ZWQ makes it suitable for a variety of high-speed data transmission applications. These include:

  • Backplane interconnects
  • Cable extenders
  • Fiber optic modules
  • High-speed networking equipment
  • Server and storage systems

Technical Specifications

The TLK3131ZWQ is engineered to meet the rigorous demands of high-speed data environments. It features:

  • Multi-rate support from 1 Gbps to 10 Gbps
  • Integrated clock data recovery (CDR)
  • Low-jitter serial data paths
  • Programmable pre-emphasis and equalization levels
  • Industrial temperature range support

With its advanced capabilities, the TLK3131ZWQ from Texas Instruments is an ideal solution for designers looking to enhance their high-speed data communication systems with a reliable, high-performance signal conditioning device.

You May Also Be Interested in

Maxim Integrated
IC TRANSCEIVER FULL 1/1 16TSSOP / 1/1 Transceiver Full RS232 16-TSSOP
Lowest to $11.4253
Texas Instruments
IC TRANSCEIVER 1/1 8VSON / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $2.2658
Texas Instruments
IC TRANSCEIVER HALF 8/8 64TSSOP / 8/8 Transceiver Half LVDS, Multipoint 64-TSSOP
Lowest to $6.9001
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
ON Semiconductor
IC TRANSCEIVER 1/1 8SOIC
Lowest to $2.2913
Texas Instruments
IC TRANSCEIVER FULL 5/3 28SSOP
Lowest to $2.9114
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN / 1/1 Transceiver Half RS422, RS485 8-DFN (3x3)
Lowest to $6.0853
NXP / Nexperia
IC TRANSCEIVER HALF 2/2 14HVSON / 2/2 Transceiver Half CANbus 14-HVSON (3x4.5)
Lowest to $2.6277

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.8918 $62.6754
6+ $17.1420 $102.8520
10+ $16.6063 $166.0630
13+ $16.0706 $208.9178
17+ $15.5350 $264.0950
22+ $13.9279 $306.4138
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess