EN
  • EN
  • DE

TLK3114SCGPV

Part No TLK3114SCGPV
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC ETHERNET TXRX 10GBPS 289-BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Obsolete(EOL)
Type Transceiver
Protocol XAUI, XGMIII
Number of Drivers/Receivers 4/4
Duplex Full
Supply Voltage - Operating 2.3 V to 2.7 V
Mounting SMD (SMT)
Case / Package 289-BGA (19x19)
Win Source Part Number 002113-TLK3114SCGPV
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLK3114SCGPV CAD Model

Description

The TLK3114SCGPV is a high-speed transceiver solution designed and manufactured by Texas Instruments, a leader in semiconductor technology. This product is engineered to meet the rigorous demands of high-speed data communication in modern networking and telecommunication systems.

Key Features

  • High Data Rate: The TLK3114SCGPV supports an impressive data rate of up to 10.3125 Gbps, making it suitable for a variety of bandwidth-intensive applications.
  • Low Power Consumption: Designed for efficiency, this transceiver maintains a low power profile, which is crucial for reducing operational costs and thermal management issues in system designs.
  • Signal Integrity: It features excellent signal integrity, ensuring reliable data transmission over copper and optical media, which is vital for maintaining performance in long-distance and high-noise environments.
  • Programmable Functions: The device offers programmable functions such as equalization, pre-emphasis, and output swing, allowing for fine-tuning to match specific channel conditions.
  • Compatibility: The TLK3114SCGPV is compatible with a variety of industry standards, including Ethernet, Fibre Channel, and InfiniBand, providing versatility for different networking protocols.

Applications

The transceiver is ideal for a wide range of applications, including:

  • High-speed backplanes
  • Data center networking equipment
  • Telecommunication infrastructure
  • Enterprise networking systems
  • Storage area networks (SAN)

Technical Specifications

Parameter Value
Data Rate Up to 10.3125 Gbps
Power Consumption Low
Signal Integrity High
Standards Compliance Ethernet, Fibre Channel, InfiniBand

Ordering Information

The TLK3114SCGPV is available for order through Texas Instruments' official distributors and suppliers. For detailed product specifications, technical documents, and support resources, please refer to the Texas Instruments website or contact their customer support team.

You May Also Be Interested in

Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
Texas Instruments
IC TRANSCEIVER 1/1 8VSON / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $2.2658
Renesas Electronics America
IC TRANSCEIVER FULL 2/2 16TSSOP / 2/2 Transceiver Full RS232 16-TSSOP
Need more? Email Us
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.0806
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $3.8016
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.3985
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.1892
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $89.4527 $89.4527
2+ $86.5671 $173.1342
3+ $83.6816 $251.0448
4+ $75.0248 $300.0992
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,200 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess