EN
  • EN
  • DE

TIOL1113DMWT

Part No TIOL1113DMWT
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER 1/1 10VSON / 1/1 Transceiver I/O-Link 10-VSON (2.5x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Package Tape & Reel
Type Transceiver
Protocol I/O-Link
Number of Drivers/Receivers 1/1
Receiver Hysteresis 750 mV
Data Rate 250kbps
Voltage - Supply 7V ~ 36V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 10-VFDFN Exposed Pad
Supplier Device Package 10-VSON (2.5x3)
Base Product Number TIOL1113
Other Names 296-47084-6,296-47084-2,TEXTISTIOL1113DMWT,TIOL1113DMWT,296-47084-1,2156-TIOL1113DMWT
Standard Package 250
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1261393-TIOL1113DMWT
Ultra Librarian 3D Model Ultra Librarian TIOL1113DMWT CAD Model

Description

The TIOL1113DMWT is a robust, high-performance device from Texas Instruments, designed to meet the needs of modern industrial communication systems. This innovative product is part of Texas Instruments' extensive portfolio of interface ICs and is tailored to facilitate reliable and efficient connectivity in a wide range of applications.

Key Features

  • High-Speed Data Transfer: The TIOL1113DMWT supports high-speed communication, ensuring rapid data exchange and reduced latency for critical industrial operations.
  • Robustness: With built-in protection features, the device is engineered to withstand harsh industrial environments, offering protection against transients, overvoltage, and electrostatic discharge (ESD).
  • Low Power Consumption: The device is optimized for energy efficiency, which is essential for minimizing power usage in industrial applications, leading to cost savings and enhanced sustainability.
  • Wide Operating Temperature Range: It operates reliably across a broad temperature range, making it suitable for outdoor and indoor applications that experience temperature fluctuations.
  • Flexibility: The TIOL1113DMWT is designed to be flexible and compatible with various industrial communication protocols, ensuring seamless integration into existing systems.
  • Compact Packaging: The device comes in a compact package, making it an ideal choice for space-constrained applications without compromising on functionality.

Applications

The TIOL1113DMWT is versatile and can be used in multiple industrial applications, including:

  • Factory automation and control systems
  • Motor drives and control units
  • Sensor interfaces and data acquisition systems
  • Industrial Internet of Things (IIoT) devices
  • Communication modules and gateways

With its combination of speed, robustness, and efficiency, the TIOL1113DMWT from Texas Instruments stands out as a superior choice for developers and engineers looking to enhance the performance and reliability of their industrial communication systems. Its advanced features and capabilities make it a valuable component in the pursuit of industrial innovation and productivity.

You May Also Be Interested in

ON Semiconductor
IC TRANSCEIVER 1/1 8SOIC
Lowest to $2.2913
NXP / Nexperia
IC TRANSCEIVER HALF 2/2 14HVSON / 2/2 Transceiver Half CANbus 14-HVSON (3x4.5)
Lowest to $2.6277
Maxim Integrated
IC TRANSCEIVER FULL 1/1 16TSSOP / 1/1 Transceiver Full RS232 16-TSSOP
Lowest to $11.4253
Maxim Integrated
RS-232 TRANSCEIVERS / 3/5 Transceiver Full RS232 26-UCSP (3.06x3.06)
Need more? Email Us
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $3.8016
Maxim Integrated
IC TRANSCEIVER FULL 2/2 16SOIC / 2/2 Transceiver Full RS232 16-SOIC
Lowest to $0.9520
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN / 1/1 Transceiver Half RS422, RS485 8-DFN (3x3)
Lowest to $6.0853
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.1892

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8511 $51.3198
43+ $2.3394 $100.5942
67+ $2.2663 $151.8421
92+ $2.1932 $201.7744
118+ $2.1201 $250.1718
158+ $1.9008 $300.3264
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,040 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess