EN
  • EN
  • DE

TLK2711JRZQE

Part No TLK2711JRZQE
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC GBPS TXRX 1.6-2.7GBPS 80-BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Obsolete(EOL)
Type Transceiver
Number of Drivers/Receivers 16/16
Supply Voltage - Operating 2.3 V to 2.7 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 80-BGA MICROSTAR JUNIOR (5x5)
Win Source Part Number 081484-TLK2711JRZQE
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLK2711JRZQE CAD Model

Description

Product Overview: Texas Instruments TLK2711JRZQE

The TLK2711JRZQE from Texas Instruments is a high-speed, high-performance serial link transceiver, designed to facilitate the rapid transfer of data in demanding applications. This device is a part of the TLK2711 family, which is known for its robustness and efficiency in data communication systems.

Key Features

  • High Data Rates: The transceiver supports a wide range of data rates from 1.6 Gbps to 2.7 Gbps, making it a versatile choice for various high-speed communication protocols.
  • Low Power Consumption: It is designed with power efficiency in mind, ensuring reduced power consumption without compromising on performance, which is crucial for power-sensitive applications.
  • Signal Integrity: Integrated equalization and de-emphasis circuits help to maintain signal integrity over long cable lengths and backplanes, enhancing the reliability of data transfers.
  • Hot-Plug Protection: The device includes hot-plug protection that prevents damage due to plugging and unplugging while the system is powered, thereby increasing the lifespan of the hardware.
  • Programmable Transmit Pre-Emphasis: This feature allows for the optimization of the transceiver's performance based on the transmission medium and distance, providing flexibility in system design.
  • Loopback Modes: Internal loopback modes are available for system self-test purposes, simplifying the process of diagnostics and troubleshooting.

Applications

The TLK2711JRZQE is ideal for a range of applications where high-speed data transmission is required, such as:

  • Telecommunications Infrastructure
  • Data Communication Networks
  • High-Speed Backplanes
  • High-Performance Computing
  • Industrial Control Systems

Quality and Reliability

Texas Instruments is renowned for its commitment to quality, and the TLK2711JRZQE is no exception. It is designed to meet the rigorous standards of industrial applications, ensuring reliability and durability. The device comes in a compact 64-VQFN (JRZ) package, which is suited for space-constrained environments.

Overall, the TLK2711JRZQE is a testament to Texas Instruments' expertise in creating high-speed communication solutions that are both powerful and practical, offering designers the flexibility and performance needed for today's fast-paced, data-driven world.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER HALF 8/8 64TSSOP / 8/8 Transceiver Half LVDS, Multipoint 64-TSSOP
Lowest to $6.9001
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SSOP / 1/1 Transceiver Full RS422, RS485 16-SSOP
Lowest to $10.5332
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.0806
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $3.8016
Microchip Technology
IC TRANSCEIVER 1/1 8DIP
Lowest to $2.2849
Infineon Technologies
IC TRANSCEIVER 1/1 TSON-8 / 1/1 Transceiver CANbus PG-TSON-8-1
Lowest to $2.1292
NXP / Nexperia
IC TRANSCEIVER HALF 2/2 14HVSON / 2/2 Transceiver Half CANbus 14-HVSON (3x4.5)
Lowest to $2.6277
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.3985
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $58.6196 $58.6196
3+ $48.0982 $144.2946
4+ $46.5951 $186.3804
5+ $45.0920 $225.4600
6+ $43.5890 $261.5340
8+ $39.0798 $312.6384
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess