EN
  • EN
  • DE

TRF1221IRGZT

Part No TRF1221IRGZT
Manufacturer Texas Instruments
Catalog RF Misc ICs and Modules
Description IC PLL/VCO DUAL W/UP CONV 48VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Purpose VCO/PLL Synthesizer
Frequency 1.7GHz to 3.6GHz
RF Type UHF, VHF
Secondary Attributes IF Upconverter
Case / Package 48-VQFN (7x7)
Win Source Part Number 137628-TRF1221IRGZT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TRF1221IRGZT CAD Model

Description

Introducing the TRF1221IRGZT from Texas Instruments

The TRF1221IRGZT is a highly integrated, advanced RF synthesizer and VCO (Voltage-Controlled Oscillator) module produced by Texas Instruments, a leader in semiconductor solutions. This product is designed to meet the stringent requirements of wireless infrastructure equipment, including base stations, mobile networks, and communication systems.

At the heart of the TRF1221IRGZT is its ability to provide a stable and precise frequency source for RF transceivers. The device features a dual-PLL (Phase-Locked Loop) architecture, which allows for fine-tuning of the VCO to achieve the desired output frequency with high accuracy. This flexibility makes it ideal for a wide range of applications, including GSM, WCDMA, LTE, and other wireless communication standards.

The TRF1221IRGZT operates over a broad frequency range, which is essential for multi-standard and multi-band transceivers. Its low phase noise performance ensures excellent signal quality, which is critical in maintaining high data rate transmissions and network reliability. The device also incorporates several power-saving features, making it a power-efficient choice for modern wireless infrastructure.

Designed with the end-user in mind, the TRF1221IRGZT comes in a compact 48-VQFN (Quad Flat No-Lead) package, which allows for a smaller footprint on the PCB (Printed Circuit Board). Its surface-mount design simplifies the assembly process and is well-suited for high-volume production. Texas Instruments provides comprehensive technical support, including detailed datasheets, application notes, and design resources, to assist developers in integrating the TRF1221IRGZT into their projects seamlessly.

Overall, the TRF1221IRGZT by Texas Instruments represents a blend of performance, integration, and efficiency. Its robust design and advanced features make it an excellent choice for designers looking to enhance the RF capabilities of their wireless infrastructure solutions. With Texas Instruments' reputation for quality and reliability, the TRF1221IRGZT is set to be a key component in the next generation of wireless communication systems.

You May Also Be Interested in

MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
SAMPLING PHASE DETECTOR, H50
Need more? Email Us
MACOM Technology Solutions
5G DUAL CH SWITCH & LNA MODULE,
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED,
Need more? Email Us
MACOM Technology Solutions
TRIPLEXER FILTER MOCA
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
BIASNETWORK,SINGLE,2-18GHZ
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED,
Need more? Email Us
MACOM Technology Solutions
DOUBLER,MULTI-FREQUENCY,RF
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess