EN
  • EN
  • DE

TLK1211RCPR

Part No TLK1211RCPR
Manufacturer Texas Instruments
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 08+
Reference case HVQFP64
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 716695-TLK1211RCPR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLK1211RCPR CAD Model

Description

Introducing the TLK1211RCPR from Texas Instruments

The TLK1211RCPR is a high-performance, single-lane Gigabit Ethernet transceiver from the renowned semiconductor manufacturer, Texas Instruments. This advanced chip is designed to handle the rigorous demands of high-speed data transmission, providing reliable and efficient communication for a variety of applications.

The TLK1211RCPR operates at a blazing fast speed of 1.25 Gbps, which makes it an ideal solution for applications requiring rapid data transfer such as video streaming, high-speed networking, and telecommunications. The device supports the Gigabit Ethernet (1000BASE-X) standards, ensuring compatibility with a wide range of network protocols and infrastructure.

One of the key features of the TLK1211RCPR is its flexibility. It is equipped with a multi-rate capability that allows it to also operate at lower speeds (10/100 Mbps), ensuring that it can adapt to different network conditions and requirements. This makes it a versatile choice for designers who need a single component that can cater to multiple networking standards.

The TLK1211RCPR is also designed with robust signal integrity in mind. It incorporates advanced signal processing techniques to enhance data transmission quality and reduce errors. This results in a more reliable connection and improved overall network performance. Additionally, the transceiver's built-in diagnostic features enable real-time monitoring of system performance, which is critical for maintaining high availability and uptime in mission-critical applications.

For ease of integration, the TLK1211RCPR comes in a compact 64-pin QFP (Quad Flat Package) that is suitable for space-constrained applications. It operates over a wide temperature range, making it suitable for industrial environments. Furthermore, with its low power consumption, the TLK1211RCPR is an energy-efficient choice that can help reduce overall system power requirements.

In summary, the TLK1211RCPR from Texas Instruments is a state-of-the-art Gigabit Ethernet transceiver that offers high-speed data transfer, flexibility, and robust performance. Its advanced features and energy-efficient operation make it an excellent choice for a wide range of networking and communication applications.

You May Also Be Interested in

Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.6353 $53.1765
12+ $8.7264 $104.7168
18+ $8.4537 $152.1666
25+ $8.1810 $204.5250
32+ $7.9083 $253.0656
43+ $7.0902 $304.8786
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,700 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess