EN
  • EN
  • DE

TLK1201AI

Part No TLK1201AI
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description Single Monolithic PLL Design
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1269646-TLK1201AI
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLK1201AI CAD Model

Description

The TLK1201AI is a high-speed, low-power serial data transceiver from Texas Instruments, specifically designed to address the needs of modern communication systems. This versatile device is capable of transmitting and receiving data at speeds up to 1.2 Gbps, making it an ideal solution for applications that require fast data transfer rates such as gigabit Ethernet, fiber channel, and telecommunication systems.

Key Features

  • High-Speed Performance: Supports data rates from 0.6 Gbps to 1.2 Gbps, offering flexibility for various high-speed data transmission requirements.
  • Low Power Consumption: Engineered for efficiency, the TLK1201AI minimizes power usage, which is critical for temperature-sensitive applications and helps to reduce overall system power demands.
  • Signal Conditioning: Features built-in signal conditioning capabilities that enhance signal integrity, including programmable equalization and output swing, which are essential for maintaining performance over long cable lengths or through backplanes.
  • Hot-Plug Protection: Designed to withstand the rigors of hot-plugging, the TLK1201AI includes robust protection circuits to ensure reliability and longevity.
  • Small Form Factor: Available in a compact, surface-mount package that is suitable for space-constrained applications.
  • Interface Flexibility: Supports a variety of interfaces, including LVDS and LVPECL, providing compatibility with a wide range of existing systems and future designs.

Applications

The TLK1201AI's high-speed capabilities and robust feature set make it suitable for a variety of applications, including:

  • Gigabit Ethernet and 1x/2x Fiber Channel
  • Telecommunications infrastructure
  • Backplane interconnects
  • High-speed data acquisition systems
  • Proprietary link interfaces

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the TLK1201AI is no exception. Built to meet or exceed industry standards, this transceiver ensures consistent performance and durability across a range of environmental conditions.

With its combination of speed, power efficiency, and versatility, the TLK1201AI from Texas Instruments stands out as a superior choice for system designers looking to enhance their data communication capabilities.

You May Also Be Interested in

SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.6650 $57.9900
13+ $7.9303 $103.0939
20+ $7.6825 $153.6500
27+ $7.4347 $200.7369
35+ $7.1868 $251.5380
47+ $6.4434 $302.8398
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,300 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess