EN
  • EN
  • DE

UCC25705P

Part No UCC25705P
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description HIGH - SPEED VOLTAGE MODE PULSE MODE WIDTH MODULATOR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Output Type Transistor Driver
Function Step-Up, Step-Up/Step-Down
Output Configuration Positive, Isolation Capable
Topology Boost, Flyback, Forward Converter
Number of Outputs 1
Output Phases 1
Supply Voltage 8.2 V ~ 15 V
Frequency - Switching 1MHz
Duty Cycle (Maximum) 93%
Synchronous Rectifier No
Clock Sync No
Control Features Current Limit
Operating Temperature Range -40°C ~ 85°C (TA)
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 1276098-UCC25705P
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Family Name UCC25705
Introduction Date January 01, 2005
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian UCC25705P CAD Model

Description

Product Overview: UCC25705P by Texas Instruments

The UCC25705P, manufactured by Texas Instruments, is a highly efficient, programmable frequency shift PWM controller that is designed to meet the demands of a wide range of power supply applications. This integrated circuit (IC) is tailored to offer precise control for DC-DC conversion, ensuring that devices operate effectively while maximizing energy efficiency.

Key Features

  • Programmable Switching Frequency: The UCC25705P allows users to program the switching frequency anywhere from 100 kHz to 1 MHz, providing the flexibility to optimize for efficiency or component size depending on the application.
  • High-Performance Operation: With its advanced control methodology, the UCC25705P ensures stable operation under varying load conditions, which is critical for maintaining the performance and reliability of power systems.
  • Voltage Feed-Forward Regulation: This feature compensates for input voltage variations, delivering consistent output regardless of fluctuations in the input supply.
  • Synchronization Capability: The IC can be synchronized to an external clock, which is essential for reducing interference and noise in power systems that contain multiple switching regulators.

Applications

The versatility of the UCC25705P makes it suitable for a variety of applications, including:

  • Telecom and Datacom Power Supplies
  • DC-DC Converters
  • AC-DC Power Supplies
  • Industrial Power Systems

Technical Specifications

  • Package: The UCC25705P comes in a PDIP-8 (Plastic Dual-In-Line Package) that is widely used and easy to handle in manufacturing processes.
  • Temperature Range: It operates over an industrial temperature range, ensuring reliability and performance even in harsh environments.
  • Protection Features: It includes under-voltage lockout, over-current protection, and thermal shutdown to safeguard the IC and the system it controls from various fault conditions.

Overall, the UCC25705P by Texas Instruments represents a robust solution for designers who require a flexible and reliable PWM controller for their power management designs. Its programmable features and comprehensive protection mechanisms make it a go-to choice for enhancing the performance of electronic systems.

You May Also Be Interested in

Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Altera
IC REG CTRLR BUCK 40QFN
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20SSOP
Need more? Email Us
Texas Instruments
IC REG CTRLR BST FLYBK CM 14SOIC
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Lowest to $2.2993
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2515 $51.7845
55+ $1.8474 $101.6070
84+ $1.7896 $150.3264
116+ $1.7319 $200.9004
150+ $1.6742 $251.1300
200+ $1.5010 $300.2000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess