EN
  • EN
  • DE

TLK1201A

Part No TLK1201A
Manufacturer Texas Instruments
Catalog OEM Parts (T - Z)
Description the tlk1201a/tlk1201ai gigabit ethernet transceiver provides for ultrahigh-speed full-duplex point-to-point data...
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1001641-TLK1201A
Categories OEM Parts(T-Z)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TLK1201A CAD Model

Description

Product Overview: TLK1201A

The TLK1201A from Texas Instruments is a high-speed, low-power, single-lane serial transceiver designed for robust data communication in demanding applications. This advanced semiconductor device operates at a maximum data rate of 1.25 Gbps, making it an ideal choice for high-throughput data systems.

Key Features

  • High Data Rate: Supports data rates up to 1.25 Gbps, providing rapid data transmission for efficient communication.
  • Low Power Consumption: Optimized for power-sensitive applications, the TLK1201A maintains its performance while minimizing power draw.
  • Adaptive Equalization: Features adaptive equalization to compensate for transmission medium losses, ensuring signal integrity over long distances and through various mediums.
  • Hot-Plug Protection: Designed with hot-plug protection to prevent damage from voltage surges during cable insertion or removal.
  • Programmable Output Swing and De-Emphasis: Offers programmable output swing and de-emphasis levels to optimize performance for specific applications and channel conditions.
  • Loopback Modes: Includes internal and external loopback modes for system self-test procedures, simplifying diagnostics and troubleshooting.

Applications

The versatility of the TLK1201A makes it suitable for a wide range of applications, including but not limited to:

  • High-speed backplanes and point-to-point connections
  • Telecommunications and data communications equipment
  • Industrial control and factory automation systems
  • Medical imaging and diagnostic equipment
  • Video surveillance and security systems

Technical Specifications

The TLK1201A operates over a supply voltage range of 3.3V and is available in a compact 64-pin QFN package. It features an industrial temperature range of -40°C to 85°C, making it reliable in extreme conditions. Furthermore, the device is compliant with multiple industry standards, ensuring interoperability and ease of integration into existing systems.

For more detailed technical information, designers and engineers are encouraged to refer to the official Texas Instruments datasheets and product guides, which provide in-depth specifications, application circuits, and usage recommendations for the TLK1201A.

You May Also Be Interested in

TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Lucent
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Lucent
Need more? Email Us
Kemet
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Shindengen
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess