EN
  • EN
  • DE

FH8069004673602

Part No FH8069004673602
Manufacturer Intel
Catalog Embedded - Microprocessors
Description Core i5-1155G7 (8M Cache, up to 4.50 GHz)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 953976-FH8069004673602
Series *
Ultra Librarian 3D Model Ultra Librarian FH8069004673602 CAD Model

Description

The Intel FH8069004673602 is an embedded processor designed for applications requiring a balance of performance and power efficiency. As part of Intel's range of embedded solutions, it caters to a variety of industrial and commercial needs.

Applications:

  • Industrial PCs and control systems
  • Thin clients
  • Digital signage players
  • Point-of-information kiosks
  • Low-power network appliances

Features:

  • Dual-core or quad-core architecture for multitasking
  • Integrated Intel UHD Graphics for display capabilities
  • Support for DDR4 memory
  • Low Thermal Design Power (TDP) for energy efficiency
  • Extensive I/O interfaces including USB, SATA, and Ethernet

Benefits:

  • Efficient performance for everyday computing tasks
  • Clear and crisp display output with integrated graphics
  • Reduced power consumption and heat generation
  • Reliable operation in harsh environments
  • Simplified system design with integrated components

This processor is designed to offer a reliable and energy-efficient solution for embedded systems. The integrated Intel UHD Graphics allows for smooth display performance without the need for a discrete graphics card, saving both cost and space. Its low TDP ensures that the system can operate efficiently in environments where power consumption and heat generation are a concern. The availability of multiple I/O interfaces makes it easy to connect a wide range of peripherals and devices.

Technical Specifications: Specific specifications such as clock speed, cache size, and core count can be found in the official Intel documentation for FH8069004673602. It typically supports various memory configurations and offers features like Intel Virtualization Technology (VT-x) and Intel Quick Sync Video.

Compatibility: The FH8069004673602 processor is compatible with a range of motherboards and chipsets designed for Intel embedded processors. Detailed compatibility information can be found in the motherboard or chipset documentation.

You May Also Be Interested in

Intel
Microprocessors - MPU 64BIT MPU
Need more? Email Us
Altera
IC MPU STRONGARM 166MHZ 520BGA
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ P5 2.0GHZ 1295BGA
Lowest to $582.0896
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2.0GHZ 1295BGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2.0GHZ 1295BGA
Need more? Email Us
Altera
IC MPU I960 25MHZ 196BGA
Need more? Email Us
Altera
IC MPU STRONGARM 200MHZ 432BGA
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ 800MHZ 520FCBGA
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess