EN
  • EN
  • DE

TLK10022

Part No TLK10022
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description 10Gbps DUAL-CHANNEL MULTI-RATE SERIAL LINK AGGREGATOR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1269634-TLK10022
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLK10022 CAD Model

Description

Product Overview: TLK10022 from Texas Instruments

The TLK10022 from Texas Instruments is a highly versatile and powerful dual-lane multi-rate serializer/deserializer (SerDes) transceiver module designed to meet the needs of modern high-speed data communication systems. This advanced integrated circuit is capable of operating with a wide range of data rates, from 250 Mbps to 12.5 Gbps per lane, offering flexibility for various applications such as backplane, cable, and chip-to-chip interfaces.

Key Features

  • Multi-Rate Flexibility: Each lane can independently operate at speeds ranging from 250 Mbps to 12.5 Gbps, making it suitable for a variety of protocols and data rate requirements.
  • Dual-Lane Operation: The TLK10022 incorporates two lanes that can be used in parallel for increased throughput or in a redundant configuration for enhanced reliability.
  • Low Power Consumption: Designed with power efficiency in mind, the TLK10022 minimizes power consumption, which is critical for dense electronic systems and helps to reduce overall system costs.
  • Programmable Equalization and De-Emphasis: To optimize performance over various physical media, the device features programmable equalization and de-emphasis levels.
  • Jitter Performance: The TLK10022 boasts excellent jitter performance, ensuring signal integrity and reliable data transmission over long distances and through challenging transmission environments.

Applications

The TLK10022 is particularly well-suited for a range of applications, including:

  • High-speed backplane interconnects for networking and telecommunication equipment.
  • Data center infrastructure, supporting high-bandwidth server and storage connections.
  • Wireless base station backhaul, aiding in the rapid transmission of data between network nodes.
  • Industrial control systems requiring robust and high-speed data exchange.

Technical Specifications

With its dual-lane architecture, the TLK10022 provides a maximum aggregate data rate of 25 Gbps. It supports a variety of industry-standard interfaces and protocols, ensuring compatibility with a wide range of existing systems and future-proofing for evolving technology standards.

For designers and engineers looking for a reliable and adaptable SerDes solution, the TLK10022 from Texas Instruments offers a compelling combination of performance, power efficiency, and multi-rate support, making it an excellent choice for high-speed communication applications.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.1892
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Texas Instruments
IC TRANSCEIVER FULL 5/3 28SSOP
Lowest to $2.9114
Microchip Technology
IC TRANSCEIVER 1/1 8DIP
Lowest to $2.2849
Maxim Integrated
RS-232 TRANSCEIVERS / 3/5 Transceiver Full RS232 26-UCSP (3.06x3.06)
Need more? Email Us
NXP / Nexperia
IC TRANSCEIVER HALF 2/2 14HVSON / 2/2 Transceiver Half CANbus 14-HVSON (3x4.5)
Lowest to $2.6277
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
Sipex Corporation
RS-232 TRANSCEIVER
Lowest to $1.1130
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess