EN
  • EN
  • DE

TLK10002CTR

Part No TLK10002CTR
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX 10GBPS DUAL 144FCBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Type Transceiver
Protocol MDIO
Number of Drivers/Receivers 2/2
Duplex Full
Supply Voltage - Operating 1.71 V to 1.89 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 144-FCBGA (13x13)
Win Source Part Number 055021-TLK10002CTR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLK10002CTR CAD Model

Description

The TLK10002CTR is a versatile, high-speed dual-channel multi-rate transceiver from the reputable electronics manufacturer, Texas Instruments. This advanced chipset is designed to cater to a broad range of applications requiring fast and reliable data transfer, such as telecommunications, data communications, and high-performance computing systems.

Key Features

  • Dual-Channel Flexibility: The TLK10002CTR features two independent channels that can operate at different data rates, providing flexibility for various communication standards.
  • Multi-Rate Support: It supports a wide range of data rates from 1 Gbps to 10.3125 Gbps, making it suitable for multiple protocols including Gigabit Ethernet, Fibre Channel, and more.
  • Low Power Consumption: Designed with power efficiency in mind, the device operates with low power consumption, reducing the overall power budget of the system.
  • Signal Integrity: The transceiver incorporates advanced signal conditioning features, which enhance signal integrity for long-distance and challenging cable runs.
  • Programmable Equalization: With programmable receiver equalization, the TLK10002CTR can be tuned to compensate for transmission medium losses and optimize performance.
  • Hot-Plug Capability: Its hot-plug detection and support ensure seamless integration and replacement in live systems without the need for powering down.

Applications

The TLK10002CTR is ideal for a variety of high-speed data transfer applications, including:

  • Data Center Networking
  • Telecommunications Equipment
  • High-Performance Computing (HPC)
  • Storage Area Networks (SAN/NAS)
  • Video Broadcasting and Distribution

Technical Specifications

The device is available in a compact 9-mm x 9-mm, 64-pin VQFN (HLQFP) package, ensuring a small footprint on the PCB. It operates over the commercial temperature range and includes an I2C interface for advanced configuration and control.

Conclusion

With its robust feature set and flexibility, the TLK10002CTR by Texas Instruments stands out as a powerful solution for designers looking to implement high-speed data transfer capabilities in their systems. Its ability to handle multiple data rates and protocols with low power consumption and high signal integrity makes it a top choice for a wide array of communication and computing applications.

You May Also Be Interested in

Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SSOP / 1/1 Transceiver Full RS422, RS485 16-SSOP
Lowest to $10.5332
Maxim Integrated
IC TRANSCEIVER FULL 1/1 16TSSOP / 1/1 Transceiver Full RS232 16-TSSOP
Lowest to $11.4253
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN / 1/1 Transceiver Half RS422, RS485 8-DFN (3x3)
Lowest to $6.0853
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
Texas Instruments
TLIN1029A-Q1 LOCAL INTERCONNECT / 1/1 Transceiver Half LIN 8-SON (3x3)
Lowest to $1.5503
Renesas Electronics America
IC TRANSCEIVER FULL 2/2 16TSSOP / 2/2 Transceiver Full RS232 16-TSSOP
Need more? Email Us
Infineon Technologies
IC TRANSCEIVER 1/1 TSON-8 / 1/1 Transceiver CANbus PG-TSON-8-1
Lowest to $2.1292
ON Semiconductor
IC TRANSCEIVER 1/1 8SOIC
Lowest to $2.2913
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $3.8016

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $34.1749 $68.3498
4+ $28.0409 $112.1636
6+ $27.1646 $162.9876
8+ $26.2884 $210.3072
10+ $25.4121 $254.1210
14+ $22.7833 $318.9662
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 945 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess