EN
  • EN
  • DE

TLE4275QPWPRQ1

Part No TLE4275QPWPRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description 5-V LOW-DROPOUT VOLTAGE REGULATOR | IC REG LINEAR 5V 450MA 20HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Output Type Fixed
Voltage - Input (Maximum) 42V
Min/Fixed Output Voltage 5V
Maximum Dropout Voltage 0.5V at 300mA
Output Current 450mA
Current - Quiescent (Iq) 200μA
Maximum Supply Current 22mA
PSRR 60dB (100Hz)
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C ~ 150°C
Mounting Style SMD
Manufacturer Package 20-PowerTSSOP
Supplier Device Package 20-HTSSOP
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1269472-TLE4275QPWPRQ1
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLE4275QPWPRQ1 CAD Model

Description

The TLE4275QPWPRQ1 from Texas Instruments is a robust, automotive-grade low-drop voltage regulator designed to provide a stable power supply in a wide range of automotive applications. This component is specifically engineered to meet the stringent requirements of the automotive industry, delivering reliability and performance for advanced electronic systems.

With an input voltage range of 5.5 V to 45 V, the TLE4275QPWPRQ1 is capable of delivering a fixed output voltage of 5 V, which is essential for powering microcontrollers and other sensitive electronic devices. The device can supply an output current of up to 450 mA, making it suitable for a variety of applications, from engine control units to infotainment systems.

The TLE4275QPWPRQ1 is designed with several protective features to ensure the safety and longevity of electronic components. These include over-temperature protection, short-circuit protection, and a reset function that signals the microcontroller in case of a system error. Additionally, the regulator's low-dropout voltage helps to maintain stable operation even when the input voltage is close to the output voltage, which is particularly beneficial during automotive battery voltage fluctuations.

Available in a PowerPAD™ package, the TLE4275QPWPRQ1 offers excellent thermal performance and a compact footprint, which is crucial for space-constrained automotive environments. This package also allows for efficient heat dissipation, further enhancing the reliability of the device under harsh operating conditions.

The TLE4275QPWPRQ1 is qualified according to AEC-Q100 standards, ensuring that it meets the high-quality standards required for automotive applications. Its robust design and comprehensive protection features make it an ideal choice for designers looking to create reliable and durable automotive systems.

You May Also Be Interested in

Microchip Technology
IC REG LDO 2.75V 0.15A SOT23-5
Lowest to $0.3892
SII Semiconductor Corporation
HIGH RIPPLE-REJECTION AND LOW DROPOUT HIGH OUTPUT CURRENT CMOS VOLTAGE REGULATOR
Lowest to $0.3860
STMicroelectronics
1.5A Low drop positive voltage regulator adjustable and fixed
Lowest to $0.5107
Texas Instruments
LP5951 Micropower, 150mA Low-Dropout CMOS Voltage Regulator | IC REG LINEAR 1.5V 150MA SC70-5
Need more? Email Us
Intersil
IC REG LDO ADJ 3A 10DFN
Lowest to $1.3746
Microchip Technology
IC REG LDO 3.3V/1.8V/2.63V 8MSOP
Lowest to $1.2411
Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us
Microchip Technology
IC REG LDO 3.6V 80MA SOT143
Need more? Email Us
STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.1545 $51.5450
24+ $4.2293 $101.5032
37+ $4.0972 $151.5964
51+ $3.9650 $202.2150
66+ $3.8328 $252.9648
88+ $3.4363 $302.3944
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess