EN
  • EN
  • DE

TLE2682IDW

Part No TLE2682IDW
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 2 CIRCUIT 16SOIC / General Purpose Amplifier 2 Circuit 16-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Package Bulk
Amplifier Type General Purpose
Number of Circuits 2
Slew Rate 45V/µs
Gain Bandwidth Product 10 MHz
Current - Input Bias 20 pA
Voltage - Input Offset 1.1 mV
Current - Supply 3.1mA (x2 Channels)
Current - Output / Channel 48 mA
Voltage - Supply Span (Min) 3.5 V
Voltage - Supply Span (Max) 15 V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Standard Package 1
RoHS Status RoHS non-compliant
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1342262-TLE2682IDW
Ultra Librarian 3D Model Ultra Librarian TLE2682IDW CAD Model

Description

The TLE2682IDW from Texas Instruments is a high-precision operational amplifier designed to meet the stringent requirements of professional-grade electronics. This dual operational amplifier is well-suited for a variety of applications, including medical equipment, test and measurement instruments, and audio processing, where low noise and high stability are crucial.

Key Features

  • Low Noise Performance: The TLE2682IDW boasts an exceptionally low noise density, making it ideal for applications where signal integrity is paramount.
  • High Output Drive Capability: Capable of delivering a high output current, this op-amp can drive heavy loads without compromising performance.
  • Wide Supply Range: It operates over a broad supply voltage range, accommodating various power supply configurations and ensuring flexibility in circuit design.
  • Thermal Protection: The device includes built-in thermal shutdown protection to safeguard it from over-temperature conditions, enhancing its reliability and longevity.

Specifications

Parameter Value Number of Channels 2 Supply Voltage Range ±4.5V to ±18V Input Offset Voltage 1 mV Input Bias Current 20 nA Operating Temperature Range -40°C to +85°C

Applications

The TLE2682IDW's precision and robustness make it suitable for a wide array of applications. It is particularly useful in high-fidelity audio equipment, where its low noise characteristics can significantly enhance sound quality. It is also a reliable choice for sensor signal conditioning, active filters, and voltage references in precision analog circuits.

Package and Availability

The TLE2682IDW is available in a SOIC-8 (Small Outline Integrated Circuit) package, which is widely used and recognized for its compact footprint and ease of integration into PCB designs. For pricing, purchasing options, and further technical details, customers can visit the Texas Instruments official website or contact authorized distributors.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 2.8MHZ RRO 16SOIC
Lowest to $3.9105
Texas Instruments
100-MHz LOW-NOISE HIGH-SPEED AMPLIFIERS
Lowest to $7.5706
Linear Technology
IC OPAMP GP 14DIP
Need more? Email Us
Microchip Technology
IC OPAMP GP 60MHZ RRO 8SOIC
Lowest to $1.3456
Texas Instruments
High-Precision, Low-Noise, Rail-to-Rail Output 11MHz JFET Op Amp
Lowest to $6.8766
Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076
Intersil
IC OPAMP VFB 165MHZ SOT23-5 / Op Amp Single High Speed Amplifier ±5V/12V 5-Pin SOT-23 T/R
Need more? Email Us
Maxim Integrated
+3V/+5V, 250MHz, SOT23 ADC Buffer Amplifiers with High-Speed Disable | IC BUFFER 1 CIRCUIT 8SOIC
Lowest to $9.1938
Microchip Technology
IC OPAMP GP 1MHZ RRO 8TDFN
Lowest to $0.4867

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess