EN
  • EN
  • DE

TLE2426QDRG4Q1

Part No TLE2426QDRG4Q1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF GND REF ADJ 1% 8SOIC / Ground Reference (Virtual) Voltage Reference IC Adjustable 2V 20 VV ±1% 20 mA 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Reference
Manufacturer Texas Instruments
Packaging Reel - TR
Reference Type Ground Reference (Virtual)
Output Type Adjustable
Voltage - Output (Min/Fixed) 2V
Voltage - Output (Max) 20 V
Current - Output 20 mA
Tolerance ±1%
Temperature Coefficient 25ppm/°C Typical
Noise - 10Hz to 10kHz 120µVrms
Voltage - Input 4V ~ 40V
Current - Supply 400µA
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number TLE2426
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number TLE2426QDRG4Q1-ND,296-44831-6,296-44831-1,2156-TLE2426QDRG4Q1,296-44831-2,TEXTISTLE2426QDRG4Q1,-296-44831-1,-296-44831-1-ND
Standard Package 2,500
Win Source Part Number 1319756-TLE2426QDRG4Q1
Ultra Librarian 3D Model Ultra Librarian TLE2426QDRG4Q1 CAD Model

Description

The TLE2426QDRG4Q1 from Texas Instruments is a precision rail splitter, commonly referred to as a virtual ground reference or a voltage reference buffer. This innovative component is designed to provide a stable and precise reference voltage that effectively splits a single power supply into two symmetrical virtual supplies. It is an ideal solution for applications requiring a dual supply from a single power source.

Key Features

  • Precision Output: The TLE2426QDRG4Q1 offers a highly precise output with low noise, making it suitable for sensitive analog circuitry that requires a stable reference voltage.
  • Low Dropout Voltage: With its low dropout voltage, this rail splitter ensures efficient operation even when the input voltage is close to the output voltage, maximizing the usable range of the power supply.
  • High Current Capability: Capable of sourcing up to 20mA with a typical output impedance of 0.2Ω, the TLE2426QDRG4Q1 can drive both positive and negative loads, providing versatility in various applications.
  • Wide Operating Range: It operates over a wide range of input voltages, from 4V to 40V, accommodating a variety of power supplies and system requirements.
  • Thermal and Overcurrent Protection: The device includes built-in thermal shutdown and overcurrent protection features, ensuring reliable performance and longevity.
  • Small Package: Available in a compact 8-pin SOIC package, the TLE2426QDRG4Q1 saves valuable board space and is suitable for space-constrained applications.

Applications

The TLE2426QDRG4Q1 is widely used in various electronic systems, including:

  • Portable and battery-powered equipment
  • Analog-to-digital converters (ADCs)
  • Digital-to-analog converters (DACs)
  • Operational amplifier systems
  • Audio equipment
  • Signal processing circuits

With its robust design and high functionality, the TLE2426QDRG4Q1 is a reliable choice for designers looking to create balanced power supplies in their circuits without the need for multiple power sources.

You May Also Be Interested in

NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.1091 $52.8547
40+ $2.5511 $102.0440
61+ $2.4714 $150.7554
84+ $2.3916 $200.8944
109+ $2.3119 $251.9971
145+ $2.0728 $300.5560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 680 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess