Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Bulk
Reference Type Ground Reference (Virtual)
Output Type Adjustable
Output Voltage 2V
Output Voltage MAX 20V
Output Current 20mA
Tolerance ±1%
Temperature Coefficient 35ppm/°C Typical
Noise - 10Hz to 10kHz 120μVrms
Voltage - Input 4 V ~ 40 V
Operating Supply Current 400μA
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Style Through Hole
Package TO-226-3, TO-92-3 (TO-226AA)
Manufacturer Package TO-92-3
Win Source Part Number 1269397-TLE2426ILP
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Family Name TLE2426
Introduction Date March 01, 2005
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TLE2426ILP CAD Model

Description

Overview of the Texas Instruments TLE2426ILP

The TLE2426ILP is a precision voltage reference and regulator designed and manufactured by Texas Instruments. This innovative component is commonly referred to as "The Rail Splitter" due to its unique capability to create a virtual ground reference, which is especially useful in single-supply systems. It is designed to provide a precise, low-noise, and low-dropout voltage reference for a wide array of applications.

Key Features

  • Output Voltage: The TLE2426ILP offers a fixed output voltage of 2.5V, which is ideal for providing a stable reference in various circuits.
  • Output Current: Capable of sourcing up to 20 mA with a similar sinking capability, making it versatile for both sourcing and sinking applications.
  • Low Dropout: It has a low dropout voltage, ensuring efficient operation even when the input voltage is close to the output voltage.
  • High Precision: The device provides high precision with a tight output voltage tolerance, ensuring reliable performance in critical applications.
  • Low Noise: Its design minimizes output noise, making it suitable for sensitive analog circuits and precision data acquisition systems.
  • Thermal Protection: The TLE2426ILP includes built-in thermal overload protection, safeguarding the device from damage due to overheating.
  • Wide Operating Temperature Range: It is rated for operation over a broad temperature range, from -40°C to 85°C, accommodating diverse environmental conditions.

Applications

The TLE2426ILP is a versatile component that can be used in a variety of electronic systems. Its applications include:

  • Creating a stable reference voltage in power supplies and battery-powered devices.
  • Serving as a precision virtual ground in single-supply amplifiers and ADC/DAC systems.
  • Providing a bias voltage for analog circuits in audio, telecommunications, and instrumentation.

Package and Quality

The TLE2426ILP is available in an 8-pin PDIP (Plastic Dual-In-line Package), making it easy to integrate into a wide range of circuit boards. Texas Instruments is known for its commitment to quality, and this product is no exception, meeting stringent industry standards for performance and reliability.

In summary, the TLE2426ILP from Texas Instruments is a reliable and precise component that offers an effective solution for creating a virtual ground or stable voltage reference in a variety of electronic applications.

You May Also Be Interested in

Maxim Integrated
IC VREF SHUNT 0.1% SOT23-3
Lowest to $1.2688
ECAD model for LM4040AIM3-3.0+
Maxim Integrated
V-Ref Precision 10V 0.5mA 8-Pin SOIC N / IC VREF SERIES 10V 8SOIC
Need more? Email Us
ECAD model for MAX674CSA+
Texas Instruments
IC VREF SHUNT 0.5% SC70-5
Lowest to $0.4890
ECAD model for LM4041C12IDCKRE4
Maxim Integrated
IC VREF SERIES 2.048V 8SOIC
Need more? Email Us
ECAD model for MAX6191BESA+
Maxim Integrated
V-Ref Precision 3V 5mA 8-Pin SOIC N / IC VREF SERIES 3V 8SOIC
Need more? Email Us
ECAD model for MAX6163BESA+
Maxim Integrated
V-Ref Precision 4.096V 15mA 8-Pin PDIP N / IC VREF SERIES 4.096V 8DIP
Need more? Email Us
ECAD model for MAX6241AEPA+
Maxim Integrated
V-Ref Precision 3.3V 4mA 5-Pin SOT-23 T/R / IC VREF SERIES 3.3V SOT23-5
Lowest to $15.4716
ECAD model for MAX6029EUK33+T
Analog Devices Inc.
IC VREF SERIES PREC 5V TSOT-23-5 / Voltage Reference IC V TSOT-23-5
Lowest to $9.8612
ECAD model for ADR02BUJ-REEL7
Maxim Integrated
V-Ref Precision 1.247V 0.5mA 3-Pin SOT-23 T/R / IC VREF SERIES 1.247V SOT23-3
Lowest to $11.7592
ECAD model for MAX6012AEUR-T

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8025
ECAD model for ULN2803ADWR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.7848
ECAD model for FT4232HL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.0214
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.5857 $57.3712
39+ $2.9421 $114.7419
59+ $2.8502 $168.1618
82+ $2.7582 $226.1724
106+ $2.6663 $282.6278
141+ $2.3905 $337.0605
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,400 pieces
MOQ: 16 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention