Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 18 Weeks
Features Diode FERD (Field Effect Rectifier Diode) 50 V 15A Surface Mount DPAK
Manufacturer STMicroelectronics
Package Reel - TR
Speed Fast Recovery =< 500ns, > 200mA (Io)
Mounting Surface Mount
Package TO-252-3, DPak (2 Leads + Tab), SC-63
Case / Package DPAK
Family Name FERD15
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number 497-18704-6, 497-18704-1, 497-18704-2, FERD15S50SB-TR-ND
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 871713-FERD15S50SB-TR
Ultra Librarian 3D Model Ultra Librarian FERD15S50SB-TR CAD Model

Description

Introducing the FERD15S50SB-TR from STMicroelectronics

The FERD15S50SB-TR is a cutting-edge semiconductor component designed and manufactured by STMicroelectronics, a global leader in the electronics and semiconductor industry. This product is part of the Field Effect Rectifier Diodes (FERD) family, which represents a significant advancement in power rectification technology. The FERD15S50SB-TR offers an optimal balance between forward voltage drop (Vf) and reverse recovery time (trr), resulting in high efficiency and reduced energy loss in a variety of applications.

Key Features of the FERD15S50SB-TR

  • Low Forward Voltage Drop: The device is engineered to provide a very low Vf, which enhances the overall efficiency of the system by minimizing conduction losses.
  • Fast Switching Speed: With a quick reverse recovery time, the FERD15S50SB-TR is suitable for high-frequency applications, ensuring that the power supply remains efficient and responsive.
  • High Surge Capability: This component is designed to handle high surge currents without failure, providing robust performance and reliability in demanding situations.
  • Surface-Mount Package: The FERD15S50SB-TR comes in a surface-mount SMB (DO-214AA) package, allowing for compact design and easy integration into various electronic circuits.
  • Power Dissipation: It has a power dissipation of 3W, which is adequate for handling typical power levels in circuitry where this diode would be used.

Applications

The FERD15S50SB-TR is a versatile component that can be used in a wide range of applications, including:

  • Switch-mode power supplies (SMPS)
  • Power factor correction (PFC) circuits
  • DC-DC converters
  • Free-wheeling diodes in inverter applications
  • Automotive applications requiring high reliability

With its superior electrical characteristics and compact form factor, the FERD15S50SB-TR is an ideal choice for engineers and designers looking to improve the performance and efficiency of their power management systems. STMicroelectronics' commitment to quality and innovation ensures that the FERD15S50SB-TR is a reliable and effective solution for modern electronic challenges.

You May Also Be Interested in

Vishay
DIODE STANDARD 1000V 4A TO277A
Need more? Email Us
ECAD model for S4PMHM3_A/H
Vishay
DIODE SCHOTTKY 20V 8A TO277A
Need more? Email Us
ECAD model for SS8P2LHM3_A/H
Vishay
DIODE STANDARD 200V 1A MPG06
Need more? Email Us
ECAD model for MPG06D-E3/54
Taiwan Semiconductor
DIODE STANDARD 400V 6A R6
Need more? Email Us
ECAD model for 6A40G
Vishay
DIODE STANDARD 200V 3A DO221AC
Need more? Email Us
ECAD model for VS-3EJH02-M3/6B
WeEn Semiconductors
DIODE STANDARD 600V 9A TO220AC
Need more? Email Us
ECAD model for BYV29F-600,127
STMicroelectronics
DIODE FERD 60V 20A I2PAK
Lowest to $2.1911
ECAD model for FERD20M60SR
Vishay
DIODE STANDARD 100V 3A DO201AD
Need more? Email Us
ECAD model for RGP30B-E3/73
Taiwan Semiconductor
DIODE STANDARD 800V 8A TO220AC
Need more? Email Us
ECAD model for GPA806

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8025
ECAD model for ULN2803ADWR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.7848
ECAD model for FT4232HL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.0214
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5742 $57.4200
240+ $0.4712 $113.0880
370+ $0.4565 $168.9050
510+ $0.4417 $225.2670
660+ $0.4271 $281.8860
880+ $0.3828 $336.8640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 253 pieces
MOQ: 100 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention