Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Reference Type Ground Reference (Virtual)
Output Type Adjustable
Nominal Output Voltage (Min/Fixed) 2V
Maximum Output Voltage 20V
Output Current 20mA
Tolerance ±1%
Temperature Coefficient 35ppm/°C Typical
Noise - 10Hz to 10kHz 120μVrms
Voltage - Input 4 V to 40 V
Operating Supply Current 400μA
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 055020-TLE2426CD
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLE2426CD CAD Model

Description

Overview of Texas Instruments TLE2426CD

The Texas Instruments TLE2426CD is a precision voltage reference and regulator designed to provide a stable and reliable reference voltage for a wide array of applications. This versatile component is known for its high accuracy, low noise, and the ability to split a power supply into a virtual ground, making it ideal for single-supply operations in mixed analog/digital systems.

Key Features

  • Precision Rail Splitter: The TLE2426CD is commonly referred to as "The Rail Splitter" due to its ability to create a precise virtual ground, effectively splitting a single supply into a dual supply.
  • High Output Current: Capable of delivering up to 20mA of output current, this component can easily drive heavy loads while maintaining a stable output voltage.
  • Low Dropout Voltage: With a low dropout voltage, the TLE2426CD ensures efficient operation even when the input voltage is close to the output voltage, making it suitable for battery-powered devices.
  • Low Output Noise: The device features a low-noise output, which is crucial for sensitive analog circuits and precision instrumentation.
  • Wide Operating Range: The TLE2426CD can operate over a broad range of input voltages, typically from 4V to 40V, providing versatility in various application environments.

Applications

The TLE2426CD is used in a range of applications due to its reliability and performance. Some common uses include:

  • Operational amplifier power supplies
  • Analog-to-digital and digital-to-analog converter reference voltage
  • Portable, battery-operated equipment
  • Instrumentation and test equipment
  • Audio and Hi-Fi systems

Package and Reliability

The TLE2426CD is available in an 8-pin SOIC package, which provides a compact footprint suitable for space-constrained applications. Texas Instruments is known for its commitment to quality, and this product is no exception. It is designed to meet high-reliability standards, ensuring long-term performance and stability across various temperature ranges and operating conditions.

You May Also Be Interested in

Maxim Integrated
V-Ref Precision 4.5V 8-Pin SOIC N / IC VREF SERIES 4.5V 8SOIC
Lowest to $3.1201
ECAD model for MAX6145ESA+
Maxim Integrated
V-Ref Precision 4.096V 15mA 8-Pin PDIP N / IC VREF SERIES 4.096V 8DIP
Need more? Email Us
ECAD model for MAX6241ACPA+
Maxim Integrated
IC VREF SERIES 2.048V 8SOIC
Need more? Email Us
ECAD model for MAX6191BESA+
Maxim Integrated
V-Ref Precision 5V 15mA 8-Pin PDIP N / IC VREF SERIES 5V 8DIP
Need more? Email Us
ECAD model for MAX6250AEPA+
Maxim Integrated
IC VREF SHUNT 0.1% SOT23-3
Lowest to $4.5783
ECAD model for LM4040AIM3-5.0+T
Texas Instruments
IC VREF SERIES 0.05% 8VSSOP
Lowest to $8.8830
ECAD model for REF6050IDGKR
Maxim Integrated
V-Ref Precision 4.096V 30mA Automotive 8-Pin SOIC N / IC VREF SERIES 4.096V 8SOIC
Need more? Email Us
ECAD model for MAX6174AASA+
Apex Microtechnology
Voltage References ref +5.0V, 0.6ppm, -40/85C
Need more? Email Us
ECAD model for VRE3050JS
Texas Instruments
IC VREF SHUNT 0.5% SC70-5
Lowest to $0.4890
ECAD model for LM4041C12IDCKRE4

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8025
ECAD model for ULN2803ADWR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.7848
ECAD model for FT4232HL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.0214
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.8410 $53.7740
32+ $3.1516 $100.8512
50+ $3.0531 $152.6550
68+ $2.9546 $200.9128
88+ $2.8561 $251.3368
118+ $2.5607 $302.1626
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 500 pieces
MOQ: 14 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention