EN
  • EN
  • DE

TLE2142AMFKB

Part No TLE2142AMFKB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description HIGH SPEED HIGH DRIVE PRECISION
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Series Excalibur™
Package Tube
Product Status Active
Amplifier Type General Purpose
Number of Circuits 2
Output Type Push-Pull, Rail-to-Rail
Slew Rate 45V/µs
Gain Bandwidth Product 5.9 MHz
Current - Input Bias 700 nA
Voltage - Input Offset 275 µV
Current - Supply 6.9mA
Current - Output / Channel 50 mA
Voltage - Supply Span (Min) 4 V
Voltage - Supply Span (Max) 44 V
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 20-CLCC
Supplier Device Package 20-LCCC (8.89x8.89)
Standard Package 1 pcs
MSL Level Not Applicable
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 686686-TLE2142AMFKB
Ultra Librarian 3D Model Ultra Librarian TLE2142AMFKB CAD Model

Description

Introducing the TLE2142AMFKB Precision Operational Amplifier by Texas Instruments

The TLE2142AMFKB is a high-performance, precision operational amplifier designed to meet a wide range of applications, from Texas Instruments - a leader in semiconductor solutions. This robust op-amp features a dual-channel configuration and is housed in a space-saving LCC package, making it ideal for compact designs without compromising on functionality.

Exceptional Performance

With a remarkable slew rate of 10.5 V/µs and a wide bandwidth of 5.9 MHz, the TLE2142AMFKB ensures swift and accurate signal processing, which is vital for high-speed and high-fidelity systems. Its low input offset voltage of 850 µV and a low offset voltage drift of 2 µV/°C make it an excellent choice for precision applications where stability and accuracy over temperature variations are critical.

Low Power Consumption

The TLE2142AMFKB is designed for efficient operation, boasting a low quiescent current of 2.4 mA per channel. This characteristic makes it particularly suitable for battery-powered devices and energy-sensitive applications where power efficiency is paramount.

Wide Supply Range

Flexibility is a key feature of the TLE2142AMFKB, as it supports a broad supply voltage range from 4 V to 36 V, or ±2 V to ±18 V for split supplies. This wide range allows it to be used in a variety of systems without the need for additional power regulation components.

Durable and Reliable

Reliability is at the heart of the TLE2142AMFKB design. It operates over a temperature range of -40°C to 125°C, ensuring consistent performance across diverse environmental conditions. The device is also characterized for operation from 0°C to 70°C, providing assurance for industrial-grade applications.

Applications

With its superior precision and versatility, the TLE2142AMFKB is ideal for an array of applications including test equipment, sensor amplification, active filters, and data acquisition systems. Its robust design and operational stability make it a preferred choice for engineers looking to enhance the accuracy and efficiency of their electronic designs.

For detailed technical specifications, application notes, and support resources, visit the Texas Instruments website or contact their support team. The TLE2142AMFKB is a testament to Texas Instruments' commitment to providing high-quality, reliable components for the electronics industry.

You May Also Be Interested in

Maxim Integrated
IC OPAMP GP 1 CIRCUIT 8SOIC / General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Lowest to $4.3657
Texas Instruments
IC OPAMP JFET 2 CIRCUIT 8DIP
Lowest to $0.5840
Rochester Electronics
IC VOLTAGE FEEDBACK 1 CIRC 8MSOP
Lowest to $4.7317
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $2.2846
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP
Lowest to $1.2971
Broadcom Limited
IC OPAMP ISOLATION 1 CIRC 8SSO
Need more? Email Us
Analog Devices Inc.
IC INST AMP 1 CIRCUIT 16LFCSP
Lowest to $4.4806
Rochester Electronics
IC GP OPAMP 4 CIRCUIT 16LFCSP
Need more? Email Us
Analog Devices Inc.
IC OPAMP VFB 1 CIRCUIT SOT23-5
Lowest to $3.8016

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $55.6371 $55.6371
3+ $45.6510 $136.9530
4+ $44.2244 $176.8976
5+ $42.7978 $213.9890
7+ $41.3712 $289.5984
9+ $37.0914 $333.8226
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess