The TLE2142AID is a high-performance, precision operational amplifier (op-amp) from Texas Instruments, designed to meet a wide range of applications requiring high accuracy and reliability. This dual operational amplifier integrates advanced design techniques and processing to deliver improved performance that makes it a suitable choice for various analog circuits.
Key Features
- High Output Drive: The TLE2142AID can deliver a high output current, which is ideal for driving heavy loads without compromising performance.
- Low Noise: It features a low-noise design, making it an excellent choice for audio applications and signal conditioning in measurement systems.
- High Precision: With its low offset voltage and drift, users can expect precise measurements and consistent performance over time and temperature variations.
- Wide Supply Range: This op-amp operates over a wide supply voltage range, accommodating single or split supplies for flexible circuit design.
- Stable Operation: It is designed to remain stable with capacitive loads, ensuring reliable operation in feedback and control systems.
Applications
The TLE2142AID is versatile and can be used in a variety of applications, including:
- Professional Audio Equipment
- Precision Data Acquisition Systems
- Active Filters and Signal Conditioning
- Test and Measurement Instruments
- Analog Process Controls
Technical Specifications
Parameter
Value
Number of Channels
2
Input Offset Voltage
850 µV
Supply Voltage Range
±2.25V to ±18V
Output Current per Channel
34 mA
Slew Rate
10 V/µs
Gain Bandwidth Product
5.9 MHz
Operating Temperature Range
-40°C to 85°C
The TLE2142AID operational amplifier represents Texas Instruments' commitment to providing high-quality components for precision electronics. Its robust feature set ensures that it can meet the needs of even the most demanding analog applications.