EN
  • EN
  • DE

TLE2141AIDR

Part No TLE2141AIDR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 5.9MHZ 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 1
Slew Rate 45 V/μs
Gain Bandwidth Product (GBP) 5.9MHz
Current - Input Bias 700nA
Voltage - Input Offset 175μV
Operating Supply Current 3.5mA
Channel Output Current 50mA
Supply Voltage - Operating 4 V to 44 V, ±2 V to 22 V
Temperature Range - Operating -40°C to 105°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1108595-TLE2141AIDR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLE2141AIDR CAD Model

Description

Texas Instruments TLE2141AIDR Operational Amplifier

The TLE2141AIDR from Texas Instruments is a high-performance, single-supply operational amplifier that is designed to offer a blend of speed, precision, and low power consumption. This makes it an ideal choice for a wide range of applications, including sensor interfaces, active filters, and audio amplifiers. The device comes in a small-outline integrated circuit (SOIC) package, making it suitable for space-constrained applications.

One of the key features of the TLE2141AIDR is its ability to operate at supply voltages ranging from 4.5V to 36V, or ±2.25V to ±18V in split-supply configurations. This flexibility allows it to be used in both battery-powered and line-powered applications. Additionally, the op-amp boasts a high slew rate of 10 V/µs and a wide bandwidth of 5.9 MHz, providing excellent dynamic response for demanding signal processing tasks.

The TLE2141AIDR also offers a low input bias current of 1 pA, which minimizes errors in high-impedance applications. Its input offset voltage is specified at a maximum of 3 mV, ensuring accurate signal amplification with minimal deviation. The device's output can swing to within millivolts of the supply rails, maximizing the dynamic range in single-supply operations.

Thermal protection is built into the TLE2141AIDR, ensuring reliable operation under a range of temperature conditions. The operational amplifier has an extended industrial temperature range of -40°C to +125°C. Furthermore, the device features a robust electrostatic discharge (ESD) protection system, safeguarding it against the potential damage caused by static discharge events.

The TLE2141AIDR is a versatile component that can be implemented in a variety of circuits requiring high performance and reliability. Whether used in professional audio equipment, instrumentation, or active filtering, this operational amplifier from Texas Instruments stands out for its precision and stability, making it a top choice for engineers and designers seeking a dependable analog solution.

For detailed specifications and application guidance, users are encouraged to consult the official datasheet provided by Texas Instruments.

You May Also Be Interested in

Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0520 $51.3000
60+ $1.6837 $101.0220
92+ $1.6311 $150.0612
127+ $1.5785 $200.4695
164+ $1.5259 $250.2476
220+ $1.3680 $300.9600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,500 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess