EN
  • EN
  • DE

TLE2072ACDR

Part No TLE2072ACDR
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description EXCALIBUR LOW-NOISE HIGH-SPEED JFET-INPUT OPERATIONAL AMPLIFIERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1269337-TLE2072ACDR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLE2072ACDR CAD Model

Description

The TLE2072ACDR from Texas Instruments is a high-performance, dual operational amplifier that is part of the TLE207x series. This device is designed to offer a blend of wide bandwidth, low noise, and low total harmonic distortion (THD), making it an excellent choice for high-fidelity audio applications, as well as instrumentation and control systems where precision is paramount.

Key Features

  • Low Noise: The TLE2072ACDR boasts a low-noise specification, which minimizes the introduction of unwanted signals into sensitive circuits, preserving signal integrity and quality.
  • High Output Drive Capability: This operational amplifier can drive high levels of current, which is beneficial when driving heavy loads or maintaining signal quality over long cable runs.
  • Wide Bandwidth: With a wide bandwidth, the TLE2072ACDR ensures that signals are amplified with high fidelity, capturing a broad range of frequencies without distortion.
  • Low Total Harmonic Distortion: The device's low THD means it can reproduce audio signals and other waveforms with very high accuracy, making it ideal for high-end audio equipment.
  • Single-Supply Operation: It is capable of operating from a single power supply, simplifying power supply design and making it suitable for battery-operated devices.

Applications

The versatility of the TLE2072ACDR allows it to be used in a multitude of applications, including but not limited to:

  • Professional audio equipment
  • High-fidelity home theater systems
  • Active filters and signal conditioning
  • Instrumentation and sensor interfaces
  • Analog-to-digital converter (ADC) drivers

Technical Specifications

The TLE2072ACDR operates over a supply voltage range of ±4.5V to ±18V, or from a single supply of 9V to 36V. It features a typical low noise figure of 9 nV/√Hz and offers a unity-gain bandwidth of 10 MHz. The device is available in a 8-Pin SOIC package, which is suitable for surface-mount technology (SMT), and it operates over the extended industrial temperature range of -40°C to 85°C.

With its robust design and high-quality performance, the TLE2072ACDR from Texas Instruments is an excellent choice for designers looking to improve the performance and efficiency of their electronic systems.

You May Also Be Interested in

Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Xilinx Inc.
5V in-system programmable
Need more? Email Us
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess