EN
  • EN
  • DE

N27C210200V10

Part No N27C210200V10
Manufacturer Intel
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1216321-N27C210200V10
Categories Custom Parts
Manufacturer Intel
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian N27C210200V10 CAD Model

Description

The N27C210200V10 is a high-speed, 2-megabit (256K x 8) CMOS EPROM (Erasable Programmable Read-Only Memory) manufactured by Intel. It is designed for applications requiring non-volatile storage of data or program code. The '10' likely indicates a 100ns access time.

Applications

  • Embedded Systems: Stores firmware and application code in embedded systems.
  • Microcontroller Programs: Used for storing programs in microcontroller-based applications.
  • Boot ROMs: Employed as boot ROMs in computer systems and embedded devices.
  • Data Storage: Used for storing configuration data and other non-volatile information.
  • Industrial Control Systems: Implemented in industrial control systems for storing control algorithms and parameters.

Features

  • 2-Megabit EPROM: Provides 2 megabits of non-volatile storage capacity.
  • CMOS Technology: Utilizes CMOS technology for low power consumption.
  • High-Speed Access: Offers a fast access time, likely 100ns based on the part number suffix.
  • Erasable and Reprogrammable: Can be erased using ultraviolet light and reprogrammed.
  • Single Power Supply: Operates from a single 5V power supply.

Benefits

  • Non-Volatile Storage: Retains data even when power is removed.
  • Low Power Consumption: CMOS technology minimizes power consumption.
  • Fast Data Access: High-speed access ensures quick retrieval of stored data.
  • Reprogrammable: Allows for easy updates and modifications to stored code.
  • Reliable Operation: Designed for reliable operation in various environments.

Additional Details

The N27C210200V10 typically comes in a DIP (Dual In-line Package) or PLCC (Plastic Leaded Chip Carrier) package. Key parameters include access time, power consumption, and programming voltage. The device is erased by exposing it to ultraviolet light through a quartz window on the top of the package. Detailed specifications, including timing diagrams and programming algorithms, can be found in the original Intel datasheet.

You May Also Be Interested in

Intel
Need more? Email Us
ON Semiconductor
Need more? Email Us
OmniVision Technologies Inc
IC ASIC TV ENCODER SEC 82BGA / Video Processor IC Serial, UART NTSC, PAL Package
Lowest to $20.3338
Calogic, LLC
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
TDK Corporation
THERMISTOR NTC 10KOHM 3380K 0603 / NTC Thermistor 10k 0603 (1608 Metric)
Lowest to $0.1764
ICT
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
Pericom
Lowest to $0.8847

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess