EN
  • EN
  • DE

TLE2071AMJGB

Part No TLE2071AMJGB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP JFET 1 CIRCUIT 8CDIP / J-FET Amplifier 1 Circuit 8-CDIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Package Bulk
Amplifier Type J-FET
Number of Circuits 1
Slew Rate 45V/µs
Gain Bandwidth Product 10 MHz
Current - Input Bias 20 pA
Voltage - Input Offset 470 µV
Current - Supply 1.6mA
Current - Output / Channel 48 mA
Voltage - Supply Span (Min) 4.5 V
Voltage - Supply Span (Max) 38 V
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Through Hole
Package / Case 8-CDIP (0.300", 7.62mm)
Supplier Device Package 8-CDIP
ECCN EAR99
HTSUS 8542.33.0001
Other Names 2156-TLE2071AMJGB,TEXTISTLE2071AMJGB
Standard Package 1
Win Source Part Number 1218397-TLE2071AMJGB
Ultra Librarian 3D Model Ultra Librarian TLE2071AMJGB CAD Model

Description

Texas Instruments TLE2071AMJGB Operational Amplifier

The Texas Instruments TLE2071AMJGB is a high-performance, single operational amplifier that boasts a unique blend of features to enhance the performance of a wide range of applications. This Excalibur low-noise, high-speed op-amp is designed to operate with a single or dual supply voltage, making it a versatile choice for designers.

Key Features

  • Low Noise: The TLE2071AMJGB has a low noise density of 9 nV/√Hz, which makes it ideal for audio applications and signal conditioning in measurement systems.
  • High Output Drive Capability: It can deliver ±30 mA of output current, which is sufficient to drive many output loads directly.
  • Wide Bandwidth: With a bandwidth of 3 MHz, it can be used in a variety of high-speed signal processing applications.
  • Low Input Bias Current: The input bias current is typically 1 pA, which is beneficial for high-impedance sensor applications and precision integrators.
  • High Slew Rate: A slew rate of 16 V/μs allows the amplifier to handle rapid changes in the input signal without distortion.
  • Robust Supply Voltage Range: It operates over a wide supply range of ±2.25V to ±18V, or +4.5V to +36V on a single supply.

Applications

The TLE2071AMJGB is suitable for a plethora of applications such as:

  • Professional audio equipment
  • Active filters
  • Test equipment
  • High-quality and precision analog systems
  • Data acquisition systems
  • Instrumentation

Package and Quality

Encased in a CDIP (Ceramic Dual In-line Package), the TLE2071AMJGB ensures high durability and reliability. Texas Instruments' commitment to quality means that each operational amplifier is designed for stability and longevity, making it a trusted choice for mission-critical applications.

With its combination of low noise, high speed, and precision, the TLE2071AMJGB from Texas Instruments stands out as an excellent choice for designers looking to enhance their analog circuitry with a robust and versatile operational amplifier.

You May Also Be Interested in

Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $40.1029 $80.2058
4+ $32.9049 $131.6196
5+ $31.8766 $159.3830
7+ $30.8484 $215.9388
9+ $29.8201 $268.3809
12+ $26.7353 $320.8236
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 65 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess