EN
  • EN
  • DE

TLE2071ACD

Part No TLE2071ACD
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP JFET 1 CIRCUIT 8SOIC / J-FET Amplifier 1 Circuit 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Manufacturer Texas Instruments
Packaging Tube
Amplifier Type J-FET
Number of Circuits 1
Slew Rate 45V/µs
Gain Bandwidth Product 10 MHz
Current - Input Bias 20 pA
Voltage - Input Offset 470 µV
Current - Supply 1.7mA
Current - Output / Channel 48 mA
Voltage - Supply Span (Min) 4.5 V
Voltage - Supply Span (Max) 38 V
Temperature Range - Operating 0°C ~ 70°C
Mounting Surface Mount
Case / Package 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number TLE2071
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number TLE2071ACDG4,-296-10414-5-ND,-TLE2071ACD-NDR,-296-10414-5,296-10414-5,-TLE2071ACDG4,TEXTISTLE2071ACD,-TLE2071ACDG4-NDR,TLE2071ACDG4-ND,2156-TLE2071ACD
Standard Package 75
Win Source Part Number 1321012-TLE2071ACD
Ultra Librarian 3D Model Ultra Librarian TLE2071ACD CAD Model

Description

The TLE2071ACD from Texas Instruments is a high-performance, single-supply operational amplifier that delivers exceptional accuracy and reliability. Designed to meet the demanding requirements of a wide range of electronic applications, this op-amp is a great choice for designers looking for a combination of low power consumption and high output drive capability.

Key Features:

  • Low Noise: The TLE2071ACD offers a low noise floor, making it ideal for audio applications and other sensitive signal processing tasks where maintaining signal integrity is crucial.
  • High Output Drive: Capable of driving high levels of current, this op-amp can handle loads with ease, making it suitable for driving headphones or other low impedance loads.
  • Wide Supply Range: Operating from a single supply voltage ranging from 4V to 36V, or dual supplies of ±2V to ±18V, the TLE2071ACD provides designers with flexibility in various circuit configurations.
  • Low Input Bias Current: The device features a JFET input stage, resulting in low input bias currents, which is beneficial for high impedance sensor interfaces and precision applications.
  • High Slew Rate: With a high slew rate, the TLE2071ACD can handle fast-changing signals, making it suitable for video processing, data acquisition, and other dynamic systems.

Applications:

The versatility of the TLE2071ACD allows it to be used in a variety of applications, including:

  • Professional Audio Equipment
  • Active Filters
  • Test and Measurement Systems
  • Photodiode Amplification
  • Analog Signal Conditioning

Package and Quality:

The TLE2071ACD comes in an 8-pin SOIC package, which is compact and suitable for space-constrained applications. Texas Instruments is known for its commitment to quality, and this product is no exception. It is designed to meet stringent industry standards, ensuring reliability and performance in even the most demanding environments.

Whether you're designing a high-fidelity audio system, a precision sensor interface, or a robust industrial control circuit, the TLE2071ACD operational amplifier from Texas Instruments is a choice that won't disappoint.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess