EN
  • EN
  • DE

TLE2062AMP

Part No TLE2062AMP
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description EXCALIBUR JFET-INPUT HIGH-OUTPUT-DRIVE mPOWER OPERATIONAL AMPLIFIERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Supply and Demand Status Balance
Popularity Medium
Manufacturer Homepage www.ti.com
Win Source Part Number 1269303-TLE2062AMP
Manufacturer Texas Instruments
Ultra Librarian 3D Model Ultra Librarian TLE2062AMP CAD Model

Description

The TLE2062AMP is a high-performance, dual operational amplifier (op-amp) designed by Texas Instruments, renowned for its exceptional precision and low-power consumption. This device is a member of the TLE206x series, which is an extension of the popular TL06x and TL03x biFET op-amp families. The TLE2062AMP is optimized for a wide range of applications, including audio processing, instrumentation, and control systems.

Key Features

  • Low Power Consumption: With a typical supply current of just 290 µA per channel, the TLE2062AMP is ideal for battery-powered and portable applications where power efficiency is critical.
  • High Input Impedance: The JFET inputs offer a high input impedance, minimizing the loading effect on the signal source and ensuring signal integrity.
  • Wide Supply Voltage Range: It operates over a supply voltage range of ±4 V to ±18 V, making it versatile for use in various circuit configurations.
  • Low Offset Voltage: The device features a low input offset voltage, which enhances the accuracy of the amplification process and is beneficial in precision applications.
  • Improved Phase Margin: The TLE2062AMP provides an improved phase margin and better stability when driving capacitive loads.
  • Low Noise: It boasts a low noise density, making it suitable for audio applications and other sensitive signal processing tasks.

Applications

  • Audio Processing Circuits
  • Analog Signal Conditioning
  • Sensor Amplification
  • Active Filters and Oscillators
  • Instrumentation
  • Photodiode Amplification

The TLE2062AMP is available in an 8-pin DIP (Dual In-line Package) or SOIC (Small Outline Integrated Circuit) package, providing flexibility for both through-hole and surface-mount technology (SMT) board designs. With its superior electrical characteristics and robust design, the TLE2062AMP op-amp from Texas Instruments is a reliable choice for engineers and designers seeking a balance between performance and power efficiency in their electronic circuits.

You May Also Be Interested in

Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess