EN
  • EN
  • DE

TLE2061ACP

Part No TLE2061ACP
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP JFET 2MHZ 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Amplifier Type J-FET
Number of Circuits 1
Slew Rate 3.4 V/μs
Gain Bandwidth Product (GBP) 2MHz
Current - Input Bias 4pA
Voltage - Input Offset 500μV
Operating Supply Current 290μA
Channel Output Current 80mA
Supply Voltage - Operating 7 V to 36 V, ±3.5 V to 18 V
Temperature Range - Operating 0°C to 70°C
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 1108534-TLE2061ACP
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLE2061ACP CAD Model

Description

The TLE2061ACP is a high-performance, single-supply operational amplifier crafted by Texas Instruments, a leader in semiconductor design and manufacturing. This operational amplifier, or op-amp, is part of the TLE206x series and is designed to offer a blend of low power consumption and high output drive capability, making it suitable for a wide range of applications.

Key Features

  • Single-Supply Operation: The TLE2061ACP is optimized for single-supply operation, making it an excellent choice for battery-powered devices and systems where power efficiency is critical. It operates over a wide range of supply voltages from 4 V to 44 V.
  • Output Drive Capability: This op-amp can deliver a high output current, providing the ability to drive capacitive loads and maintain stability, which is essential for driving actuators or audio applications.
  • Low Power Consumption: It features a low quiescent current, which helps in reducing the overall power consumption of the system, thus extending battery life in portable devices.
  • Excalibur Process: Manufactured using Texas Instruments' Excalibur process, the TLE2061ACP offers enhanced performance characteristics, including low input bias currents and high input impedance.
  • Robust Design: The device is protected by built-in ESD (Electrostatic Discharge) protection circuits, ensuring reliability and longevity even in harsh electrical environments.

Applications

The versatile nature of the TLE2061ACP allows it to be used in a plethora of applications, ranging from sensor amplification and signal conditioning to active filters and audio processing. Its robust design and low power consumption make it particularly well-suited for:

  • Portable and battery-powered equipment
  • Industrial control systems
  • Automotive electronics
  • Telecommunications infrastructure

Package and Availability

The TLE2061ACP comes in an 8-pin PDIP (Plastic Dual-In-Line Package), which is widely used and easy to integrate into various circuit designs. The product is available through Texas Instruments' distribution network, ensuring easy access and prompt delivery for designers and manufacturers alike.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 8MSOP
Lowest to $6.9114
Rochester Electronics
IC GP OPAMP 4 CIRCUIT 16LFCSP
Need more? Email Us
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $0.1887
Analog Devices Inc.
IC OPAMP VFB 1 CIRCUIT SOT23-5
Lowest to $3.8016
Advanced Linear Devices Inc.
IC OPAMP GP 1 CIRCUIT 8DIP
Need more? Email Us
Analog Devices Inc.
IC INST AMP 1 CIRCUIT 16LFCSP
Lowest to $4.4806
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8SOIC
Lowest to $2.2157
Rochester Electronics
IC GP OPAMP 1 CIRCUIT SOT23-5
Lowest to $4.0636
Broadcom Limited
IC OPAMP ISOLATION 1 CIRC 8SSO
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6799 $51.5186
34+ $3.0195 $102.6630
52+ $2.9251 $152.1052
71+ $2.8307 $200.9797
92+ $2.7364 $251.7488
123+ $2.4533 $301.7559
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,070 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess