The LM92CIM from Texas Instruments is a highly sophisticated, integrated circuit temperature sensor that offers a two-wire System Management Bus (SMBus) interface. This product is designed to deliver exceptional temperature monitoring performance in a wide range of applications, including personal computers, electronic equipment, and industrial controllers.
- Key Features:
- High Resolution: Offers a high resolution of 0.0625 degrees Celsius.
- Extended Temperature Measurement Range: Has an extended temperature measurement range of -40 degrees Celsius to +125 degrees Celsius.
- SMBus Interface: Allows for the sensor to be linked with other devices on the same bus, enabling a comprehensive monitoring system.
- Programmable Temperature Threshold and Hysteresis Limit: Provides additional flexibility in temperature management.
- Overtemperature Shutdown: Allows the device to be used as a standalone thermostat with hysteresis.
- Supply Voltage: Operates from a supply voltage of 4.5V to 5.5V, making it compatible with a wide range of power supply options.
- Low Supply Current: Makes it energy efficient and suitable for battery-powered applications.
- Shutdown Mode: Reduces power consumption when the device is not in use, further enhancing its energy efficiency.
In summary, the LM92CIM from Texas Instruments is a versatile, high-performance temperature sensor that offers a wide temperature measurement range, high resolution, and a two-wire SMBus interface. Its advanced features, including programmable temperature threshold and hysteresis limit, overtemperature shutdown output, and shutdown mode, make it a reliable and efficient solution for temperature monitoring and management in a variety of applications.