EN
  • EN
  • DE

TLE2027AQDRQ1

Part No TLE2027AQDRQ1
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description EXCALIBUR LOW-NOISE HIGH-SPEED PRECISION POERATIONAL AMPLIFIERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1269274-TLE2027AQDRQ1
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLE2027AQDRQ1 CAD Model

Description

The TLE2027AQDRQ1 from Texas Instruments is a high-precision operational amplifier that offers a perfect blend of performance features suitable for a wide range of automotive and industrial applications. This device is designed to meet the rigorous standards of the automotive industry, and it comes in a robust SOIC-8 package, ensuring reliable operation in harsh environments.

With a low offset voltage of just 10 µV and a high open-loop gain, the TLE2027AQDRQ1 provides exceptional accuracy and stability. This makes it ideal for applications requiring precise signal amplification, such as sensor interfacing, A/D converters, and automotive control systems. The device also boasts a wide bandwidth of 10 MHz, which allows it to handle a broad spectrum of signals without significant distortion.

The TLE2027AQDRQ1 features a low input bias current, which minimizes errors in high impedance applications, and its low noise performance ensures signal integrity in sensitive circuits. Additionally, the operational amplifier has a high output drive capability, which is essential for driving heavy loads without compromising signal fidelity.

Engineered for reliability, the TLE2027AQDRQ1 is characterized for operation from -40°C to 125°C, making it a suitable choice for the demanding automotive environment. It also includes built-in protection features such as input over-voltage protection and output short-circuit protection, which safeguard the device and the surrounding circuitry from potential damage.

Overall, the TLE2027AQDRQ1 is a versatile and robust operational amplifier that offers the precision and durability required by automotive applications. Its combination of high accuracy, low noise, and strong output drive makes it a premier choice for engineers looking to develop high-performance electronics with long-term reliability.

For detailed specifications, application notes, and support resources, please visit the Texas Instruments official website or contact their customer support team.

You May Also Be Interested in

STMicroelectronics
REVERSEDBATTERYAND OVERVOLTAGEPROTECTIONCIRCUITRBO
Lowest to $2.5659
NXP / Nexperia
RF Power Field Effect Transistors High Ruggedness N--Channel Enhancement--Mode | FET RF 2CH 133V 230MHZ NI-1230
Lowest to $481.4815
Nordic Semiconductors
Need more? Email Us
Tyco Electronics
Lowest to $1.1071
Xilinx Inc.
IC FPGA 500 I/O 900FCBGA
Need more? Email Us
Silergy Corp
High Efficiency Fast Response 8A Continuous, 16A Peak, 28V Input Synchronous Step Down Regulator
Lowest to $0.5835
Texas Instruments
ULTRALOW-NOISE, HIGH PSRR, FAST, RF, 1A LOW-DROPOUT LINEAR REGULATORS | IC REG LIN POS ADJ 1A SOT223-6
Lowest to $3.0441
Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $238.0598
Cypress Semiconductor Corp
Lowest to $386.1000

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess