EN
  • EN
  • DE

TLE2024ACDW

Part No TLE2024ACDW
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 4 CIRCUIT 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 11 Weeks
Features General Purpose Amplifier Circuit - 16-SOIC
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Tube
Operating Temperature Range 0°C ~ 70°C
Mounting Surface Mount
Package 16-SOIC (0.295", 7.50mm Width)
Case / Package 16-SOIC
Family Name TLE2024
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number -TLE2024ACDW-NDR, -TLE2024ACDWG4, -TLE2024ACDWG4-NDR, TLE2024ACDWG4-ND, -296-10370-5-ND, TLE2024ACDWG4, 296-10370-5, -296-10370-5
Quantity per package 40
Popularity High
Supply and Demand Status Balance
Win Source Part Number 936720-TLE2024ACDW
Ultra Librarian 3D Model Ultra Librarian TLE2024ACDW CAD Model

Description

The TLE2024ACDW is a robust and high-performance quad operational amplifier integrated circuit designed and manufactured by Texas Instruments. This precision op-amp is housed in a 16-pin ceramic dual in-line package (CDIP), making it suitable for applications that require both high reliability and durability.

Key Features

  • Wide Supply Range: The device is capable of operating with a supply voltage ranging from 4.5V to 18V, providing designers with flexibility for various power supply configurations.
  • Low Offset Voltage: This operational amplifier boasts a low input offset voltage, which translates to improved accuracy in signal amplification and processing tasks.
  • High Input Impedance: With a high input impedance, the TLE2024ACDW ensures minimal loading on the input signal source, preserving signal integrity.
  • Phase-Reversal Protection: The op-amp includes a built-in phase-reversal protection feature that prevents output phase reversal when the input voltage exceeds the power supply range.
  • Electrostatic Discharge (ESD) Protection: The device is equipped with ESD protection circuitry, enhancing its robustness against static electricity and other transient voltage events.

Applications

With its precision characteristics, the TLE2024ACDW is ideal for a variety of applications including:

  • Instrumentation amplifiers
  • Active filters
  • Data acquisition systems
  • Test equipment
  • Analog processing

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the TLE2024ACDW is no exception. The CDIP package offers enhanced reliability, making it a preferred choice for mission-critical systems and applications in harsh environments. Its performance is characterized over a wide temperature range, ensuring consistent operation under varying conditions.

In conclusion, the TLE2024ACDW operational amplifier from Texas Instruments is a versatile and durable solution for designers who require a high-quality amplifier for precision applications. Its combination of features and protections makes it a reliable choice for both commercial and industrial uses.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $7.6241
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.8152 $59.0760
11+ $9.6946 $106.6406
16+ $9.3916 $150.2656
23+ $9.0887 $209.0401
29+ $8.7857 $254.7853
39+ $7.8768 $307.1952
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,350 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess