EN
  • EN
  • DE

TLC876IDWR

Part No TLC876IDWR
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description 10-BIT 20 MSPS PARALLEL OUTPUT CMOS ANALOG-TO-DIGITAL CONVERTERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1269238-TLC876IDWR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLC876IDWR CAD Model

Description

The Texas Instruments TLC876IDWR is a high-performance, low-power digital signal processor (DSP) that is part of the TMS320 family. This advanced integrated circuit is designed to handle a wide range of digital signal processing tasks with efficiency and reliability. Its versatility makes it an excellent choice for applications in audio processing, telecommunications, industrial control, and many other fields that require rapid and precise digital signal manipulation.

Key Features

  • High-Speed Performance: The TLC876IDWR operates at a high clock rate, enabling fast data processing that is essential for real-time applications.
  • Low Power Consumption: Despite its high-speed capabilities, the device is engineered to maintain low power consumption, making it suitable for battery-powered or energy-sensitive applications.
  • Advanced Instruction Set: Equipped with an optimized instruction set that allows for efficient execution of complex algorithms and signal processing routines.
  • Integrated Peripherals: Includes a variety of built-in peripherals that reduce the need for external components, saving space and cost on the system design.
  • Programmable: The DSP is fully programmable, providing designers with the flexibility to adapt the device for a multitude of custom applications and functionalities.

Applications

The TLC876IDWR is ideal for a broad spectrum of applications. Its robust processing capabilities are well-suited for:

  • Audio and speech processing
  • Wireless communication systems
  • Image and video processing
  • Medical instrumentation
  • Industrial control systems

Technical Specifications

The TLC876IDWR is available in a wide body SOIC package and is characterized for operation from -40°C to 85°C. It integrates seamlessly into various circuit designs due to its industry-standard footprint and compatibility with digital systems.

Quality and Reliability

As with all Texas Instruments products, the TLC876IDWR is manufactured to the highest quality standards, ensuring reliability and performance in even the most demanding applications. Customers can trust this DSP to deliver consistent results over its operational lifespan.

For detailed technical specifications, application notes, and support resources, visit the Texas Instruments website or contact their support team.

You May Also Be Interested in

Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess