EN
  • EN
  • DE

TLC7524CPW

Part No TLC7524CPW
Manufacturer Texas Instruments
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description 8-BIT MULTIPLYING DIGITAL-TO-ANALOG CONVERTERS | IC DAC 8BIT A-OUT 16TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Resolution 8
Number of D/A Converters 1
Settling Time 100ns
Output Type Current - Unbuffered
Differential Output Yes
Data Interface Parallel
Reference Type External
Supply Voltage , Analog 5V, 14.5V ~ 15.5V
Supply Voltage , Digital 5V, 14.5V ~ 15.5V
INL/DNL (LSB) ±0.5 (Maximum), ±2.5 (Maximum)
Architecture R-2R
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 16-TSSOP
Supplier Device Package 16-TSSOP
Mounting Style SMD
Family Part Number TLC7524
Manufacturer Pack Quantity 90
MSL Level 1 (Unlimited)
Win Source Part Number 1269197-TLC7524CPW
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLC7524CPW CAD Model

Description

The Texas Instruments TLC7524CPW is a precision digital-to-analog converter (DAC) that offers a high-performance solution for converting digital signals into analog voltages. This integrated circuit is designed to meet the demanding requirements of sophisticated electronic systems, providing a reliable and efficient way to process digital data for real-world applications.

Key Features:

  • Resolution: The TLC7524CPW offers an 8-bit resolution, allowing for 256 distinct analog output levels, which is suitable for a wide range of applications that require moderate resolution.
  • Interface: It features a simple parallel interface for input data, making it easy to connect to microcontrollers, DSPs, or other digital systems.
  • Update Rate: This DAC provides a fast settling time, enabling high-speed operations with update rates up to 1.1 MHz, ideal for real-time data processing.
  • Voltage Supply: The device operates on a single 5V power supply, which is common in digital systems, simplifying power management.
  • Package: The TLC7524CPW comes in a 16-pin TSSOP (Thin Shrink Small Outline Package), which is well-suited for space-constrained applications.
  • Versatility: It supports both unipolar and bipolar output voltages, offering flexibility for various system design requirements.

Applications:

The TLC7524CPW is versatile and can be used in a variety of applications, including:

  • Industrial control systems
  • Data acquisition systems
  • Audio applications
  • Process control
  • Instrumentation
  • Automotive systems

Quality and Reliability:

As with all Texas Instruments products, the TLC7524CPW is manufactured to high standards of quality and reliability. It is designed to perform consistently over a wide range of temperatures and operating conditions, ensuring that it can be used in both commercial and industrial environments.

Conclusion:

The Texas Instruments TLC7524CPW DAC is a reliable and cost-effective solution for converting digital information into precise analog signals. Its ease of use, coupled with its fast performance and versatility, make it an excellent choice for designers looking to integrate digital-to-analog conversion into their systems.

You May Also Be Interested in

Analog Devices Inc.
IC DAC 11BIT A-OUT 88LFCSP
Lowest to $54.8302
Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.2579
Intersil
Lowest to $7.1344
Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess