EN
  • EN
  • DE

TLC59711PWPR

Part No TLC59711PWPR
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description IC LED DRIVER LIN 60MA 20HTSSOP / 12-Channel, 16-Bit, Enhanced Spectrum PWM, RGB, LED Driver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Type Linear
Topology Shift Register
Internal Switch(s) Yes
Number of Outputs 12
Voltage - Supply (Min) 3V
Voltage - Supply (Maximum) 5.5V
Voltage - Output 17V
Current - Output / Channel 60mA
Frequency 10MHz
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 20-PowerTSSOP
Supplier Device Package 20-HTSSOP
Part Number Series TLC59711
Manufacturer Pack Quantity 2,000
MSL Level 2 (1 Year)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 809457-TLC59711PWPR
Ultra Librarian 3D Model Ultra Librarian TLC59711PWPR CAD Model

Description

The Texas Instruments TLC59711PWPR is a highly efficient, precision LED driver integrated circuit (IC) designed to meet the stringent requirements of advanced lighting solutions. Ideal for applications that demand high-quality color rendering and precise brightness control, this IC is perfect for architectural lighting, display backlighting, signage, and automotive lighting systems.

Key Features

  • 12-Channel Output: The TLC59711PWPR provides 12 individually adjustable constant current sink channels, allowing for fine control over multiple LEDs simultaneously.
  • Constant Current Range: Each channel can be programmed to sink up to 40 mA of constant current, with a maximum current capability of 120 mA for all channels.
  • Grayscale PWM Control: The device includes an internal grayscale PWM control that offers 4096 steps of brightness levels, enabling smooth and flicker-free dimming and color mixing capabilities.
  • Serial Interface: A two-wire, serial interface is available for communication, which supports data transfer rates up to 30 MHz, making it easy to interface with microcontrollers or other digital systems.
  • Voltage Supply Range: The IC operates on a supply voltage range of 3.0 V to 5.5 V, accommodating various power sources and systems.
  • Thermal Shutdown: An integrated thermal shutdown feature protects the IC from overheating, thereby enhancing system reliability.
  • Power-Save Mode: To reduce power consumption, a power-save mode is available, which is particularly useful for battery-powered applications.
  • Packaging: The TLC59711PWPR comes in a compact TSSOP (Thin Shrink Small Outline Package) with 16 pins, making it suitable for space-constrained applications.

Applications

The TLC59711PWPR's versatility and performance make it an ideal choice for a wide range of LED lighting applications. Its precise control and high channel count make it particularly well-suited for RGB and RGBW LED configurations, where color mixing and accurate color reproduction are essential.

Conclusion

With its robust feature set and flexible design, the Texas Instruments TLC59711PWPR LED driver is a top-tier solution for designers looking to enhance their LED lighting applications with reliability, efficiency, and precision.

You May Also Be Interested in

Power Integrations
IC LED DRIVER OFFL DIM ESIP-7C
Lowest to $3.6602
Texas Instruments
IC LED DRVR RGLTR DIM 1A 16DSBGA
Lowest to $1.8689
Infineon Technologies
IC LED DRVR DCDC CONTROLLER 8DSO
Lowest to $0.9612
Allegro MicroSystems, LLC
Fully integrated 42 V MOSFET for boost converter | QUAD STRING BOOST LED DRIVER FOR
Lowest to $1.9500
Power Integrations
IC LED DRIVER OFFLINE 401MA 8DIP
Need more? Email Us
Texas Instruments
IC LED DRIVER RGLTR 800MA 8WSON
Lowest to $3.6481
Diodes Incorporated
IC LED DRIVER CTRLR DIM 16QFN
Lowest to $4.8972
STMicroelectronics
LED Driver 10000uA Supply Current 24-Pin TSSOP T/R / IC LED DRVR LIN DIM 40MA 24TSSOP
Lowest to $3.3365
Maxim Integrated
IC LED DRIVER CTRLR DIM 16TSSOP
Lowest to $5.9436

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5398 $53.0970
35+ $2.9044 $101.6540
54+ $2.8137 $151.9398
74+ $2.7229 $201.4946
95+ $2.6321 $250.0495
128+ $2.3599 $302.0672
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,550 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess