Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Tube
Type DC DC Controller
Internal Switch(s) No
Number of Outputs 8
Voltage - Supply (Min) 10V
Voltage - Supply (Maximum) 28V
Dimming Analog, PWM
Applications Backlight
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 38-TSSOP (0.240", 6.10mm Width)
Supplier Device Package 38-TSSOP
Part Number Series TLC5960
Manufacturer Pack Quantity 40
MSL Level 2 (1 Year)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 813819-TLC5960DA
Ultra Librarian 3D Model Ultra Librarian TLC5960DA CAD Model

Description

Introducing the TLC5960DA from Texas Instruments

The TLC5960DA is a state-of-the-art LED driver integrated circuit (IC) from the renowned manufacturer Texas Instruments, designed to meet the advanced needs of modern lighting solutions. This IC is part of a family of devices that provide flexible and efficient control for a wide range of LED applications.

With its high-performance capabilities, the TLC5960DA is perfect for driving multiple LEDs with consistent brightness and enhanced color accuracy. The device supports a wide input voltage range, making it versatile for various power supplies and ensuring compatibility with a broad array of LED configurations.

One of the hallmark features of the TLC5960DA is its precision current control, which ensures uniform illumination across all connected LEDs. This is particularly important in applications where consistent light output is critical, such as architectural lighting, display backlighting, and signage. The integrated grayscale PWM dimming feature allows for smooth and flicker-free dimming, enhancing the user experience in consumer electronics and ambient lighting systems.

The TLC5960DA also boasts excellent thermal performance, thanks to its power-efficient design. This not only extends the lifespan of the LEDs but also reduces the need for additional cooling components, saving space and cost in the overall design. With its built-in thermal shutdown protection, the IC ensures safe operation even under high-temperature conditions, providing reliability and peace of mind for manufacturers and end-users alike.

For ease of integration, the TLC5960DA comes in a compact package that is easy to mount on printed circuit boards (PCBs). The device also features a simple interface that allows for seamless communication with microcontrollers or other control units, enabling sophisticated control schemes and light effects without the need for complex programming.

In summary, the TLC5960DA from Texas Instruments is an exemplary solution for advanced LED driving requirements. Its combination of precision control, power efficiency, and ease of use makes it an ideal choice for a multitude of lighting applications. Whether you are designing a professional-grade lighting system or a consumer product, the TLC5960DA provides the performance and reliability needed to illuminate your project.

You May Also Be Interested in

Texas Instruments
1.6MHz, 1A Constant Current Buck Regulator for Powering LEDs | IC LED DRIVER RGLTR DIM TSOT23-6
Lowest to $1.4545
ECAD model for LM3405XMK
Texas Instruments
IC LED DRVR RGLTR PWM 20HTSSOP / LED Driver IC 2 Output DC DC Regulator SEPIC, Step-Up (Boost) PWM Dimming 160mA 20-HTSSOP
Lowest to $44.6565
ECAD model for LP8862QPWPRQ1
Analog Devices Inc.
IC PWM GENERATOR 56-TLAQFN
Lowest to $175.7576
ECAD model for LT8500ETJ#PBF
Texas Instruments
1.5A Multiple LED Camera Flash and Video Light Driver With I2CTM Compatible Interface
Lowest to $1.4026
ECAD model for TPS61311YFFR
Analog Devices Inc.
IC LED DRIVER CTRLR PWM 38TSSOP
Need more? Email Us
ECAD model for LT3791MPFE#PBF
Allegro MicroSystems, LLC
16-Channel Constant-Current LED Driver
Need more? Email Us
ECAD model for A6282ELPTR-T
Maxim Integrated
8-String White LED Driver with SMBus for LCD Panel Applications | IC LED DRIVER RGLTR DIM 28TQFN
Lowest to $5.4784
ECAD model for MAX17061AETI+
Diodes Incorporated
IC LED DRIVER OFFL PWM 8SO / LED Driver IC 1 Output AC DC Offline Switcher Flyback, Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 8-SO
Lowest to $0.9334
ECAD model for AL1665S-13
Maxim Integrated
IC LED DRVR RGLTR PWM 2A 14TSSOP
Need more? Email Us
ECAD model for MAX20053AAUD/V+

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.7542
ECAD model for BME280
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $2.2026 $57.2676
62+ $1.8072 $112.0464
96+ $1.7508 $168.0768
133+ $1.6942 $225.3286
171+ $1.6378 $280.0638
229+ $1.4683 $336.2407
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 6,000 pieces
MOQ: 26 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention