Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Rohm Semiconductor
Win Source Part Number 1152758-BD4953G
Manufacturer Homepage www.rohm.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BD4953G CAD Model

Description

The BD4953G is a voltage detector IC manufactured by Rohm Semiconductor. It serves as a voltage supervisor, designed to monitor voltage levels in electronic circuits and trigger a reset signal when the voltage drops below a predefined threshold. This protective function is critical for preventing erratic behavior, data corruption, and potential hardware damage in microcontrollers and other sensitive digital components.

Applications

  • Microcontroller Reset Circuits: Provides a reliable reset signal for microcontrollers during power-up or voltage drops, ensuring proper initialization and preventing malfunctions.
  • CPU Voltage Monitoring: Monitors the core voltage of CPUs and triggers a reset if the voltage falls outside the specified range, safeguarding the processor's operation.
  • Power Supply Supervision: Detects undervoltage conditions in power supplies, initiating a reset or alert to prevent damage and ensure proper operation.
  • Battery-Powered Devices: Prevents deep discharge of batteries by disabling the device when the battery voltage reaches a critical low level, extending battery life and preventing battery damage.
  • Industrial Control Systems: Ensures the safe and stable operation of industrial equipment by monitoring critical voltage levels and triggering protective actions.

Features

  • High-Accuracy Detection Voltage: Offers precise voltage detection thresholds, ensuring reliable reset operation and preventing false triggers.
  • Low Current Consumption: Minimizes power consumption, making it ideal for battery-powered and energy-efficient applications.
  • Small Package Size: Available in compact packages, facilitating easy integration into space-constrained designs.
  • Open Drain Output: Provides flexible interfacing with various microcontroller and system architectures.
  • Wide Operating Temperature Range: Operates reliably over a broad temperature range, making it suitable for use in harsh environments.

Benefits

  • Prevents System Malfunctions: Safeguards against system crashes and data corruption caused by undervoltage conditions, ensuring reliable operation.
  • Ensures Stable Operation: Maintains stable operation of microcontrollers and other sensitive components by continuously monitoring voltage levels.
  • Protects Against Battery Damage: Prevents deep discharge of batteries in portable devices, extending battery life and preventing potential damage.
  • Improves System Reliability: Enhances the overall reliability of electronic systems by providing a robust voltage monitoring and reset function.
  • Simplifies Circuit Design: The open-drain output configuration simplifies integration into existing systems.

Additional Details: The BD4953G typically features a detection voltage around 5.3V. It is commonly packaged in a small surface-mount package. The output is an N-channel open drain. The operating temperature ranges from -40°C to +85°C, generally. The supply voltage ranges from 1.0V to 5.5V, typically.

You May Also Be Interested in

Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL 8SOIC / Supervisor Open Drain, Push-Pull 1 Channel 8-SOIC
Need more? Email Us
ECAD model for ADM1232AARNZ
SII Semiconductor Corporation
IC VOLT DETECTOR 4.4V SOT89-3
Lowest to $1.5272
ECAD model for S-80844CNUA-B85T2G
Intersil
IC SUPERVISOR CPU 4K EE 8-DIP
Lowest to $2.0711
ECAD model for X5043PI-4.5A
Analog Devices Inc.
IC SUPERVISOR 10 CHANNEL 48TQFP / Supervisor Programmable 10 Channel 48-TQFP (7x7)
Lowest to $63.9512
ECAD model for ADM1065ASUZ-RL7
SII Semiconductor Corporation
IC VOLT DETECTOR 3.1V SOT23-5
Need more? Email Us
ECAD model for S-80131CNMC-JKQT2U
Maxim Integrated
IC MICROMONITOR 5V 5% 8-SOIC
Lowest to $16.2240
ECAD model for DS1707ESA+
Microchip Technology
IC SUPERVISOR DUAL LV SOT23-5
Need more? Email Us
ECAD model for MIC2774L-23YM5-TR
Maxim Integrated
IC MPU/RESET CIRC 4.63V SC70-4
Need more? Email Us
ECAD model for MAX6388XS46D3-T
Linear Technology
IC MPU SUPERVISRY CIRCUIT 16SOIC
Lowest to $64.2969
ECAD model for LTC693CSW

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.7542
ECAD model for BME280
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention