EN
  • EN
  • DE

TLC5954RTQT

Part No TLC5954RTQT
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description IC PWM LED DVR 48CH 56QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Status Active
Type Linear
Topology Shift Register
Internal Switch(s) Yes
Number of Outputs 48
Operating Input Voltage(Min) 3V
Maximum Supply Voltage 3.6V
Output Voltage 10V
Channel Output Current 24.4mA, 34.9mA
Applications Signage
Temperature Range - Operating -40°C to 85°C (TA)
Win Source Part Number 1108443-TLC5954RTQT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLC5954RTQT CAD Model

Description

The TLC5954RTQT from Texas Instruments is a highly efficient, precision LED driver integrated circuit designed to manage complex lighting solutions. This advanced driver IC is ideal for driving full-color LEDs, including RGB or individually controlled light points. It finds widespread applications in areas such as video displays, automotive lighting, signage, and decorative lighting.

With its 48-channel output, the TLC5954RTQT can control up to 16 RGB LEDs or 48 single-color LEDs. Each channel provides a constant current sink, which ensures uniform brightness across all connected LEDs. The current value is adjustable through an external resistor, offering flexibility in the design and power management of the lighting system.

This driver IC incorporates Texas Instruments' patented Error Detection System (EDS), which enhances the reliability of the lighting application. The EDS feature helps to identify open-circuit or short-circuit conditions in the LED array, enabling prompt maintenance actions to be taken to prevent further damage or system failure.

The TLC5954RTQT supports a wide range of input voltages and provides a high level of brightness control with its 16-bit grayscale PWM control. This level of control allows for smooth and precise color mixing and brightness adjustments, which is essential for applications requiring dynamic lighting effects or accurate color reproduction.

For ease of integration into complex systems, the TLC5954RTQT offers a flexible interface that is compatible with various microcontrollers and processors. Its built-in Thermal Shutdown (TSD) feature also protects the IC from overheating, ensuring long-term reliability and performance.

Engineered for high-performance and reliability, the TLC5954RTQT is available in a compact QFN package, making it an excellent choice for space-constrained applications. Texas Instruments' commitment to quality means that designers can trust this LED driver to deliver exceptional performance and enhance the visual experience of their lighting projects.

You May Also Be Interested in

Infineon Technologies
LED Driver IC 1 Output PWM Dimming 65mA SC-74-6
Lowest to $0.4366
Macroblock
30MHz 16 45mA 3V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.4366
Macroblock
17V PWM 45mA 3V~5.5V SSOP-24 Display Drivers RoHS
Lowest to $0.4366
On-Bright
500Hz~100kHz Flyback SOT-23-6 LED Drivers ICs RoHS
Lowest to $0.1834
On-Bright
150kHz Flyback 1 SOP-8 LED Drivers ICs RoHS
Lowest to $0.2911
SG Micro Corp
950kHz~1.4MHz 3 Boost 40mA 3V~24V WLCSP-12-B LED Drivers ICs RoHS
Lowest to $0.6695
Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28QFN
Need more? Email Us
World Semi
LED Driver IC 3 Output PWM Dimming 16.5mA SOP-8
Lowest to $0.0583
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 200mA SC-74-6
Lowest to $0.5821

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.4996 $54.9960
23+ $4.5125 $103.7875
35+ $4.3715 $153.0025
48+ $4.2305 $203.0640
62+ $4.0895 $253.5490
82+ $3.6664 $300.6448
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,200 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess