EN
  • EN
  • DE

TLC5948ADBQ

Part No TLC5948ADBQ
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description 16-Channel, 16-Bit, ES-PWM, Full Self-Diagnosis LED Driver | IC LED DRIVER LINEAR 60MA 24SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Type Linear
Topology Shift Register
Internal Switch(s) Yes
Number of Outputs 16
Voltage - Supply (Minimum) 3V
Voltage - Supply (Maximum) 5.5V
Voltage - Output 10V
Current - Output / Channel 60mA
Applications Signage
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 24-SSOP
Supplier Device Package 24-SSOP/QSOP
Family Part Number TLC5948A
Manufacturer Pack Quantity 50
MSL Level 2 (1 Year)
Win Source Part Number 1269172-TLC5948ADBQ
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLC5948ADBQ CAD Model

Description

The Texas Instruments TLC5948ADBQ is a highly integrated LED driver IC designed for precision lighting and display applications. This advanced driver is capable of controlling 16 independent channels, each with 12-bit (4096 steps) grayscale PWM control, making it an ideal solution for sophisticated LED lighting systems requiring fine dimming and color mixing capabilities.

Encased in a compact 38-pin TSSOP (DBQ) package, the TLC5948ADBQ is equipped with an array of features that enhance performance and ease of use. One of the standout features is its dot correction capability, which allows users to calibrate the brightness variations between LEDs, ensuring uniform output across the display or lighting fixture.

With a wide voltage range from 3.0V to 5.5V, this LED driver offers flexibility in various design scenarios. The device also includes an integrated 7.5V regulator for VCC, which can be used to power the internal circuitry as well as external components, reducing the need for additional power supply components.

The TLC5948ADBQ boasts an error detection system that provides thermal error protection and open/short LED detection. This ensures reliable operation by automatically responding to potential issues that could affect the longevity and performance of the LEDs. Additionally, it supports a continuous output current range from 5 mA to 120 mA per channel, which can be adjusted via an external resistor, giving designers control over the intensity of their LED configurations.

Communication with the TLC5948ADBQ is achieved through a two-wire, I2C-compatible interface, allowing for easy integration into existing systems and straightforward daisy-chaining of multiple devices for extended lighting arrays. This makes the driver a versatile component for a wide range of applications, including video displays, signage, decorative lighting, and professional lighting systems.

In summary, the Texas Instruments TLC5948ADBQ LED driver is a robust, feature-rich solution that meets the demands of complex, multi-channel LED applications. Its precision control, coupled with built-in safety features, makes it a reliable choice for engineers and designers looking to create high-performance lighting solutions.

You May Also Be Interested in

Maxim Integrated
IC LED DRIVER CTRLR PWM 28TQFN
Need more? Email Us
Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28QFN
Need more? Email Us
On-Bright
500Hz~100kHz Flyback SOT-23-6 LED Drivers ICs RoHS
Lowest to $0.1834
Advanced Analog Technology
320kHz Buck 2A 3.6V~28V SOIC-8 LED Drivers ICs RoHS
Lowest to $0.5821
Shenzhen Titan Micro Electronics Co., Ltd.
200mA 2.5V~6.5V SOP-16-EP LED Drivers ICs RoHS
Lowest to $0.1892
World Semi
20V 800kHz 3 16.5mA 5V~24V SOP-8 LED Drivers ICs RoHS
Lowest to $0.0204
Infineon Technologies
LED Lighting Driver ICs LED DRIVER
Lowest to $0.3493
Infineon Technologies
2kHz~2MHz Buck 1 DC-DC 1.5A 8V~80V SOIC-8-150mil LED Drivers ICs RoHS
Lowest to $2.6195
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 65mA SC-74-6
Lowest to $0.5530

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8156 $54.4680
70+ $1.4898 $104.2860
105+ $1.4432 $151.5360
145+ $1.3967 $202.5215
190+ $1.3501 $256.5190
250+ $1.2104 $302.6000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess