EN
  • EN
  • DE

TLC5941RHBT

Part No TLC5941RHBT
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description IC LED DRIVER LINEAR 80MA 32VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Linear
Topology Shift Register
Internal Switch(s) Yes
Number of Outputs 16
Operating Input Voltage(Min) 3V
Maximum Supply Voltage 5.5V
Output Voltage 17V
Channel Output Current 80mA
Applications Backlight, Signage
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 32-VQFN (5x5)
Win Source Part Number 141762-TLC5941RHBT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLC5941RHBT CAD Model

Description

Texas Instruments TLC5941RHBT LED Driver IC

The Texas Instruments TLC5941RHBT is a highly versatile and efficient LED driver integrated circuit designed for applications requiring precise control of multiple LEDs. This powerful driver IC is capable of controlling up to 16 individual LEDs and is ideal for a wide range of lighting applications, from professional-grade stage lighting to sophisticated architectural lighting systems.

Key Features

  • 16-Channel LED Driver: Each of the 16 channels can be individually controlled, allowing for complex lighting patterns and intensity control.
  • 12-Bit (4096 Steps) Grayscale PWM Control: It provides high-resolution brightness control, enabling smooth and fine dimming capabilities.
  • Error Detection: Features such as LED open detection and thermal error flag ensure reliable operation and system protection.
  • Constant Current Sink: The TLC5941RHBT operates as a constant current sink, delivering stable current to each LED to ensure uniform brightness.
  • Dot Correction: The dot correction feature adjusts the brightness variations between LEDs, ensuring consistent color and brightness across the display.
  • Flexible Interface: The device can be controlled via a serial interface, making it easy to integrate with microcontrollers and other digital systems.
  • Wide Voltage Range: It operates over a wide supply voltage range, accommodating various power supply specifications.

Applications

The TLC5941RHBT is suitable for a multitude of applications where accurate LED control is essential. Some of these applications include:

  • RGB LED displays and backlights
  • Monochromatic LED displays
  • Intelligent lighting solutions
  • Signage and ambient lighting
  • Automotive interior, exterior, and indicator lighting

With its robust feature set and reliability, the Texas Instruments TLC5941RHBT LED driver IC is an excellent choice for designers looking to create advanced and efficient LED lighting solutions. Its ability to provide precise control and diagnostics makes it a go-to component for high-performance LED applications.

You May Also Be Interested in

Infineon Technologies
LED Lighting Driver ICs LED DRIVER
Lowest to $0.3493
On-Bright
500Hz~100kHz Flyback SOT-23-6 LED Drivers ICs RoHS
Lowest to $0.1834
Macroblock
30MHz 16 45mA 3V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.4366
Infineon Technologies
PWM 1 SOT-23-6 Power Management - Specialized RoHS
Lowest to $0.4075
World Semi
LED Driver IC 3 Output PWM Dimming 16.5mA SOP-8
Lowest to $0.0583
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 200mA SC-74-6
Lowest to $0.5821
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 65mA SC-74-6
Lowest to $0.5530
SG Micro Corp
950kHz~1.4MHz 3 Boost 40mA 3V~24V WLCSP-12-B LED Drivers ICs RoHS
Lowest to $0.6695
Advanced Analog Technology
320kHz Buck 2A 3.6V~28V SOIC-8 LED Drivers ICs RoHS
Lowest to $0.5821

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5833 $55.4155
80+ $1.2992 $103.9360
120+ $1.2586 $151.0320
165+ $1.2180 $200.9700
215+ $1.1774 $253.1410
285+ $1.0556 $300.8460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,800 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess