EN
  • EN
  • DE

TLC5930PWPR

Part No TLC5930PWPR
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description IC LED DRIVER LIN 40MA 24HTSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Type Linear
Topology Shift Register
Internal Switch(s) Yes
Number of Outputs 12
Operating Input Voltage(Min) 3V
Maximum Supply Voltage 3.6V
Output Voltage 17V
Channel Output Current 40mA
Frequency 25MHz
Temperature Range - Operating -20°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 24-HTSSOP
Win Source Part Number 119320-TLC5930PWPR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLC5930PWPR CAD Model

Description

The TLC5930PWPR from Texas Instruments is a highly integrated PWM LED driver designed to control and drive a wide array of light-emitting diodes. This sophisticated IC is ideal for applications that require precise illumination control and high-efficiency operation, such as LED displays, backlighting systems, and various lighting solutions.

Key Features

  • Output Channels: The TLC5930PWPR offers 16 constant-current sink channels, each capable of handling up to 120 mA, allowing for the management of multiple LEDs with consistent brightness and improved power management.
  • Grayscale PWM Control: It supports 4096-step grayscale Pulse Width Modulation (PWM) control, which enables fine dimming and color mixing for sophisticated lighting effects and high-resolution displays.
  • LED Open Detection: The device includes an open LED detection feature, which identifies any broken or disconnected LEDs, ensuring reliable operation and simplifying troubleshooting.
  • Thermal Shutdown: A built-in thermal shutdown function protects the IC from overheating, thus enhancing the longevity and reliability of the system it's integrated into.
  • Flexible Operation: The TLC5930PWPR operates from a 3.0V to 5.5V supply voltage, making it versatile for use in various power environments.
  • Serial Interface: It also features a serial interface for data input and a serial output for cascading multiple devices, enabling the control of an extended array of LEDs with minimal wiring complexity.

Package and Quality

The IC is available in a TSSOP-28 (PWPR) package, which is known for its compact footprint and suitability for space-constrained applications. Texas Instruments ensures high manufacturing standards, and the TLC5930PWPR is designed to meet strict quality control measures, providing a reliable solution for both commercial and industrial applications.

Applications

With its robust feature set, the TLC5930PWPR is well-suited for a variety of applications, including:

  • LED video displays
  • Automotive lighting
  • General-purpose LED illumination
  • Signage and outdoor displays

Overall, the TLC5930PWPR LED driver from Texas Instruments is a versatile and powerful component for designers and engineers looking to create sophisticated LED-based systems with high reliability and advanced control features.

You May Also Be Interested in

Advanced Analog Technology
320kHz Buck 1 3A 3.6V~28V SOP-8-EP LED Drivers ICs RoHS
Lowest to $0.3493
Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28TSSOP
Need more? Email Us
Macroblock
30MHz 16 45mA 3V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.4366
World Semi
20V 800kHz 3 16.5mA 5V~24V SOP-8 LED Drivers ICs RoHS
Lowest to $0.0204
Silan
1 120mA SOP-7 LED Drivers ICs RoHS
Lowest to $0.1456
On-Bright
150kHz Flyback 1 SOP-8 LED Drivers ICs RoHS
Lowest to $0.2911
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 65mA SC-74-6
Lowest to $0.4366
SG Micro Corp
1.25MHz Boost 1 3V~20V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2038
Holtek
4.5V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.6054

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.7979 $52.1811
22+ $4.7573 $104.6606
33+ $4.6086 $152.0838
45+ $4.4600 $200.7000
58+ $4.3113 $250.0554
78+ $3.8653 $301.4934
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess